EN
  • EN
  • DE

AD5628ACPZ-1-RL7

Part No AD5628ACPZ-1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT OCT 2.5V 16FCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series denseDAC
Packaging Reel package
Resolution 12
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.25 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 767176-AD5628ACPZ-1-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5628
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5628ACPZ-1-RL7 CAD Model

Description

AD5628ACPZ-1-RL7 Digital-to-Analog Converter

The AD5628ACPZ-1-RL7 is a highly precise 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular DAC is a part of their nanoDAC series, which stands out for its compact size and exceptional performance.

Designed to deliver accuracy and stability, the AD5628ACPZ-1-RL7 operates with a single 5V power supply and features an on-chip output amplifier, reference, and a precision power-on reset to ensure the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place. This DAC is well-suited for applications that require a stable and accurate analog output, such as industrial automation, process control systems, and digital gain and offset adjustment.

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and efficient in terms of thermal management. It is also specified over the extended industrial temperature range of -40°C to +105°C, making it reliable in a wide range of environmental conditions.

Featuring a serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, the AD5628ACPZ-1-RL7 ensures easy integration into a variety of digital systems. The inclusion of a daisy-chain feature allows multiple DACs to be controlled by a single serial interface, which simplifies the design of complex systems that require multiple analog outputs.

Analog Devices Inc. has a reputation for high-quality products, and the AD5628ACPZ-1-RL7 is no exception. It offers designers a blend of performance, low power consumption, and ease of use, making it an excellent choice for precision analog output applications.

Key Features:

  • 12-bit resolution
  • Single 5V power supply
  • Internal reference and output amplifier
  • Precision power-on reset
  • Serial interface compatible with multiple standards
  • Compact LFCSP package
  • Extended industrial temperature range: -40°C to +105°C

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8958 $75.7916
4+ $31.0940 $124.3760
5+ $30.1223 $150.6115
7+ $29.1506 $204.0542
9+ $28.1789 $253.6101
12+ $25.2639 $303.1668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess