EN
  • EN
  • DE

LTC2656CCUFD-L16#TRPBF

Part No LTC2656CCUFD-L16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 20QFN / 16 Bit Digital to Analog Converter 8 20-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 16
Number of D/A Converters 8
Settling Time 8.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±6, ±0.3
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Mounting SMD (SMT)
Base Product Number LTC2656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1072183-LTC2656CCUFD-L16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2656CCUFD-L16#TRPBF CAD Model

Description

Product Overview: LTC2656CCUFD-L16#TRPBF

The LTC2656CCUFD-L16#TRPBF is a high-performance, 16-channel digital-to-analog converter (DAC) component from Analog Devices Inc., renowned for their precision and innovative semiconductor products. This integrated circuit (IC) is designed to provide accurate voltage outputs for a wide range of applications, including industrial control systems, automated test equipment, and medical devices.

Key Features

  • Precision DAC: The LTC2656CCUFD-L16#TRPBF offers 16 independent DAC channels, each capable of converting digital input into a finely tuned analog output, ensuring high-resolution signal processing.
  • Resolution: With a 16-bit resolution, this DAC allows for detailed and precise output, making it suitable for applications that require high levels of accuracy and stability.
  • Interface: It features a user-friendly SPI interface, which facilitates easy communication with microcontrollers or microprocessors, allowing for efficient data transfer and control over the DAC's operations.
  • Power Efficiency: The device operates with a low supply voltage, ensuring power efficiency and making it ideal for power-sensitive applications.
  • Compact Form Factor: Housed in a compact QFN package, the LTC2656CCUFD-L16#TRPBF is designed to fit into space-constrained applications while providing robust performance.
  • Temperature Range: The DAC operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LTC2656CCUFD-L16#TRPBF is suitable for a variety of applications where multiple precision analog outputs are required. It is particularly useful in:

  • Industrial Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Medical Devices
  • Telecommunication Infrastructure

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LTC2656CCUFD-L16#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. Whether used in critical industrial processes or sensitive medical equipment, this DAC is built to deliver consistent and precise results.

For designers and engineers looking for a multi-channel DAC solution that combines precision, efficiency, and reliability, the LTC2656CCUFD-L16#TRPBF from Analog Devices Inc. is an excellent choice that stands out in its class.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess