EN
  • EN
  • DE

LTC2662HUH-16#PBF

Part No LTC2662HUH-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000654-LTC2662HUH-16#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Series SoftSpan™
Package Tube
Product Status Active
Number of Bits 16
Settling Time 8.7ms (Typ)
Output Type Current - Unbuffered
Data Interface Serial, SPI
Ultra Librarian 3D Model Ultra Librarian LTC2662HUH-16#PBF CAD Model

Description

Introducing the LTC2662HUH-16#PBF from Analog Devices Inc.

The LTC2662HUH-16#PBF is a state-of-the-art digital-to-analog converter (DAC) component designed by Analog Devices Inc., a leader in high-performance analog technologies. This product is tailored for precision control applications where accuracy and reliability are paramount. It stands out with its 16-bit resolution, offering fine granularity and precise control for a wide range of applications.

Encased in a compact QFN-32 package, the LTC2662HUH-16#PBF is engineered for space-constrained environments without compromising on performance. The device incorporates five 16-bit DACs, providing designers with multiple channels to control different analog variables simultaneously. This makes it an ideal choice for advanced industrial, automotive, and communication systems where multi-channel output is essential.

One of the key features of this product is its integrated high voltage output range, which can be programmed up to ±10V or 0V to 20V. Such versatility allows the LTC2662HUH-16#PBF to adapt to a variety of signal levels required in complex electronic systems. Additionally, the DAC supports a SoftSpan™ feature, enabling the selection of output ranges on a per-channel basis without additional external components, thus simplifying design and reducing board space.

For enhanced data integrity, the LTC2662HUH-16#PBF incorporates a robust SPI interface with built-in error detection capabilities. This ensures reliable communication with microcontrollers or digital processors, even in noisy environments. The device also features a 2.5V precision reference with a low temperature coefficient, further bolstering its accuracy over a wide temperature range.

Moreover, the LTC2662HUH-16#PBF is designed with user convenience in mind. It includes programmable slew rate control, which allows the user to manage the rate of change of the DAC outputs, reducing the potential for glitch-induced errors in sensitive applications. The device also offers a clear pin that instantly resets the DAC output to zero scale or mid-scale, ensuring a predictable startup state and providing an extra layer of control for safety-critical applications.

In summary, the LTC2662HUH-16#PBF from Analog Devices Inc. is a versatile, high-performance DAC solution that combines precision, multi-channel functionality, and ease of use. It's an excellent choice for designers who require the utmost in accuracy and control for their advanced electronic systems.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2950 $81.2950
2+ $66.7036 $133.4072
3+ $64.6191 $193.8573
4+ $62.5346 $250.1384
5+ $60.4502 $302.2510
6+ $54.1967 $325.1802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess