EN
  • EN
  • DE

LTC2803IDHC#TRPBF

Part No LTC2803IDHC#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 2/2 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 2/2 Transceiver Half RS232 16-DFN (5x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-DFN (5x3)
Family Name LTC2803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2803IDHC#TRPBF-ND, LTC2803IDHC#TRPBFDKR, LTC2803IDHC#TRPBFCT, LTC2803IDHC#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879398-LTC2803IDHC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2803IDHC#TRPBF CAD Model

Description

Analog Devices Inc. LTC2803IDHC#TRPBF - High-Speed Dual RS232 Transceiver

The LTC2803IDHC#TRPBF is a high-performance, dual RS232 transceiver component from Analog Devices Inc., designed to meet the demanding needs of modern serial communication systems. This integrated circuit provides two independent receiver and transmitter channels, making it an ideal solution for applications that require reliable full-duplex data transfer.

Key Features

  • Dual RS232 Transceivers: The device includes two RS232 transceivers, which allow for simultaneous transmission and reception of data over two channels.
  • High-Speed Operation: It supports data rates up to 1Mbps, making it suitable for high-speed serial communication in industrial, telecommunications, and networking equipment.
  • Low Power Consumption: The LTC2803IDHC#TRPBF is designed for low power operation, which is critical for battery-powered and power-sensitive applications.
  • Wide Supply Voltage Range: It operates from a single 2.7V to 5.5V power supply, providing design flexibility across various system voltages.
  • Robust ESD Protection: The device features integrated electrostatic discharge (ESD) protection circuits, safeguarding the transceiver against static damage during handling and operation.
  • Small Package Size: Housed in a compact 16-lead DFN package, the LTC2803IDHC#TRPBF saves valuable board space in space-constrained applications.

Applications

The versatility and high-speed capabilities of the LTC2803IDHC#TRPBF make it an excellent choice for a wide range of applications, including:

  • Portable and handheld devices
  • Data acquisition systems
  • Industrial control and automation
  • Point-of-sale (POS) terminals
  • GPS receivers
  • Networking equipment

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2803IDHC#TRPBF is no exception. The product is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest industry standards for performance and durability.

Ordering Information

The LTC2803IDHC#TRPBF is available for order with a tape and reel packaging option, denoted by the suffix 'TRPBF', which facilitates automated assembly processes for high-volume production environments.

In conclusion, the LTC2803IDHC#TRPBF from Analog Devices Inc. is a robust and efficient solution for designers looking to implement high-speed serial communication in their systems with minimal power consumption and maximum reliability.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess