EN
  • EN
  • DE

LTC2850MPMS8

Part No LTC2850MPMS8
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8MSOP / 1/1 Transceiver Half RS422, RS485 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879405-LTC2850MPMS8
Ultra Librarian 3D Model Ultra Librarian LTC2850MPMS8 CAD Model

Description

The LTC2850MPMS8 is a robust and versatile RS485/RS422 transceiver component from Analog Devices Inc., designed to facilitate reliable communication in harsh industrial environments. This high-performance integrated circuit is engineered to withstand extreme temperature ranges, making it an ideal choice for applications that operate under demanding conditions.

Key Features

  • Extended Temperature Range: The LTC2850MPMS8 is built to operate efficiently across a wide temperature range, typically from -55°C to +125°C, ensuring reliable performance in extreme conditions.
  • High-Speed Operation: This transceiver supports data rates up to 20Mbps, making it suitable for high-speed data communication requirements.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is incorporated, with ±15kV Human Body Model (HBM) on the transceiver's bus pins, providing additional resilience against static electricity and other transient voltage events.
  • Reduced Power Consumption: The LTC2850MPMS8 features a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in active use.
  • Fail-Safe Receiver: The device includes a fail-safe feature that guarantees a high output state on the receiver (Rx) if the inputs are open, shorted, or idle, enhancing data integrity during fault conditions.
  • Duplex Options: It supports both half-duplex and full-duplex communication, providing flexibility for various application requirements.

Applications

The LTC2850MPMS8 transceiver is commonly employed in a range of applications that require robust and reliable serial communication. These include:

  • Industrial control systems
  • Networked security cameras
  • Building automation
  • Automotive diagnostics
  • Professional audio/video equipment

Package Details

The component is available in an MS8 package, which is a small, surface-mount form factor that is suitable for space-constrained applications. Its compact design and rugged construction make it a practical choice for modern electronic systems that demand high reliability and minimal footprint.

Conclusion

Analog Devices Inc.'s LTC2850MPMS8 offers a compelling combination of performance, durability, and versatility. With its advanced features and robust design, it stands as a premier solution for designers looking to implement RS485/RS422 communication in their systems, particularly where operating conditions are challenging and component reliability is paramount.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5922 $53.1844
5+ $21.8193 $109.0965
8+ $21.1374 $169.0992
10+ $20.4556 $204.5560
13+ $19.7737 $257.0581
17+ $17.7282 $301.3794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess