EN
  • EN
  • DE

PI3USB103ZLEX

Part No PI3USB103ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH HS 10TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 1
Max On Resistance 3 Ohm (Typ)
Single Supply Voltage (V+) 2.7 V to 4.4 V
Features Bi-Directional, USB 2.0
Case / Package 10-TQFN (1.3x1.6)
Win Source Part Number 1087926-PI3USB103ZLEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3USB103ZLEX CAD Model

Description

Introducing the PI3USB103ZLEX from Diodes Incorporated

The PI3USB103ZLEX is a versatile and high-performance USB 2.0 switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to cater to the needs of advanced USB signal switching applications, ensuring seamless and efficient connectivity for a variety of electronic devices.

Key Features

  • USB 2.0 Compliance: The PI3USB103ZLEX is fully compliant with USB 2.0 standards, offering high-speed data transfer rates of up to 480 Mbps. This ensures that the switch can handle the bandwidth requirements of modern USB devices without any performance bottlenecks.
  • Single Channel Configuration: This switch comes with a single channel 2:1 multiplexer/demultiplexer configuration, providing the flexibility needed for USB multiplexing applications.
  • Low On-Capacitance and On-Resistance: With a low on-capacitance (CON) and on-resistance (RON), the PI3USB103ZLEX ensures minimal signal attenuation and energy loss, which is critical for maintaining signal integrity in high-speed data transmissions.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding connected devices from the potential damage caused by static electricity discharges.
  • Wide Operating Temperature Range: The PI3USB103ZLEX operates over an extended temperature range, making it suitable for use in various environments and applications.
  • Power-Down Protection: It features power-down protection on all signal pins, ensuring that the device remains protected when powered off.

Applications

The PI3USB103ZLEX is ideal for a range of applications, including but not limited to:

  • USB port expansion and switching in desktop and laptop computers
  • Peripheral device connections such as printers, scanners, and external storage devices
  • Consumer electronics that require reliable USB switching capabilities
  • Docking stations and USB hubs

With its robust design and comprehensive features, the PI3USB103ZLEX from Diodes Incorporated stands out as a top choice for designers and engineers looking for a reliable USB 2.0 switch solution. Its performance and versatility make it an essential component in the development of advanced USB-enabled devices.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4787 $50.2635
255+ $0.3928 $100.1640
395+ $0.3805 $150.2975
545+ $0.3682 $200.6690
705+ $0.3560 $250.9800
945+ $0.3191 $301.5495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess