EN
  • EN
  • DE

LTC2851CMS8#TRPBF

Part No LTC2851CMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Full RS422, RS485 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC2851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2851CMS8#TRPBFDKR, LTC2851CMS8#TRPBFTR, LTC2851CMS8#TRPBFCT, LTC2851CMS8#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879406-LTC2851CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2851CMS8#TRPBF CAD Model

Description

Analog Devices Inc.'s LTC2851CMS8#TRPBF - Robust RS485/RS422 Transceiver

The LTC2851CMS8#TRPBF is a high-performance transceiver from Analog Devices Inc., designed to facilitate robust communication in RS485 and RS422 networks. This versatile component is suitable for a wide range of applications, including industrial control systems, networked devices, and data communication systems. The product's advanced features ensure reliable operation even in harsh environments.

Key Features

  • Interface Type: RS485/RS422
  • Data Rate: Up to 20Mbps
  • Supply Voltage Range: 3.3V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: MSOP-8
  • Integrated Protection: Overvoltage protection up to ±25V on the transceiver input and output pins, ensuring enhanced robustness against electrical disturbances.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection up to ±15kV (Human Body Model).
  • Low Power Shutdown Mode: Reduces power consumption when the transceiver is not in active use.
  • Failsafe Receiver: Guarantees a high logic level output if the inputs are open or shorted, or if the differential input is less than 50mV.

Product Description

The LTC2851CMS8#TRPBF transceiver from Analog Devices Inc. is engineered to deliver high-speed data transmission with a strong emphasis on reliability and protection. The device supports a data rate of up to 20Mbps, making it suitable for applications that demand fast and efficient communication. Its wide supply voltage range from 3.3V to 5.5V and an extended operating temperature range from -40°C to +85°C ensure compatibility with various system designs and operational environments.

One of the standout features of this product is its integrated overvoltage protection, which shields the transceiver against voltage spikes up to ±25V on the communication lines. This feature, along with its robust ESD protection, makes the LTC2851CMS8#TRPBF an ideal choice for industrial applications where electrical noise and transient voltages are common concerns.

The device is housed in a compact MSOP-8 package, allowing for space-efficient designs without compromising on performance. The low power shutdown mode is another beneficial feature, providing energy-saving advantages by minimizing power draw when the transceiver is inactive.

With its combination of high-speed performance, robust protection features, and energy efficiency, the LTC2851CMS8#TRPBF transceiver is a reliable and versatile solution for any RS485/RS422 communication network.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess