EN
  • EN
  • DE

LTC2862ACS8-1#PBF

Part No LTC2862ACS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO  /  1/1 Transceiver Half RS422, RS485 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2862ACS8-1#PBF-ND,505-LTC2862ACS8-1#PBF,-2735-LTC2862ACS8-1#PBF
Standard Package 100
Win Source Part Number 1072213-LTC2862ACS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2862ACS8-1#PBF CAD Model

Description

Product Overview: LTC2862ACS8-1#PBF by Analog Devices Inc.

The LTC2862ACS8-1#PBF is a robust and high-performance transceiver from Analog Devices Inc., designed to facilitate reliable communication over RS485/RS422 networks. This particular model is part of the LTC2862 series, which is known for its exceptional tolerance to high voltage transients, extended temperature ranges, and low electromagnetic emissions. The device is an ideal choice for industrial, automotive, and instrumentation applications where a robust communication link is essential.

Key Features

  • High-Speed Interface: The LTC2862ACS8-1#PBF supports data rates up to 20Mbps, making it suitable for high-speed data transmission requirements.
  • Extended Common-Mode Range: The device can handle common-mode voltages from -7V to +12V, exceeding the requirements of the RS485/RS422 standards and ensuring reliable data communication in electrically noisy environments.
  • High Voltage Tolerance: It is characterized by its ability to withstand voltage transients of up to ±60V, providing additional protection against electrical surges and spikes that can occur in harsh industrial settings.
  • Low Power Shutdown: Features a low power shutdown mode that significantly reduces power consumption when the transceiver is not in active use, making it energy-efficient.
  • Thermal Shutdown Protection: Equipped with thermal shutdown protection, the LTC2862ACS8-1#PBF prevents overheating and potential damage to the device.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the inputs are open or shorted, enhancing data integrity.

Applications

  • Industrial Control Systems
  • Automotive Networks
  • Instrumentation
  • Building Automation
  • Factory Automation

The LTC2862ACS8-1#PBF comes in a 8-lead SOIC package, which is compact and suitable for space-constrained applications. Its robust design and comprehensive feature set make it a reliable solution for professionals seeking a high-quality RS485/RS422 transceiver. With Analog Devices Inc.'s reputation for precision and quality, this product stands out as a top choice for engineers looking to implement a durable and efficient communication interface in their systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0298 $54.2682
21+ $4.9476 $103.8996
32+ $4.7930 $153.3760
44+ $4.6383 $204.0852
56+ $4.4837 $251.0872
75+ $4.0199 $301.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess