EN
  • EN
  • DE
  • IT

LTC2862MPS8-1#TRPBF

Part No LTC2862MPS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879437-LTC2862MPS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2862MPS8-1#TRPBF CAD Model

Description

Product Overview: LTC2862MPS8-1#TRPBF from Analog Devices Inc.

The LTC2862MPS8-1#TRPBF is a robust, high-performance transceiver from Analog Devices Inc., designed to facilitate reliable communication over long distances in harsh industrial environments. This transceiver is a part of the LTC2862 series, which are high-speed RS485/RS422 transceivers operating on a single 3.3V supply. It is specifically engineered to withstand severe electrical transients and to operate in environments with high levels of electromagnetic interference (EMI).

Key Features

  • High-Speed Interface: It supports data rates up to 20Mbps, making it suitable for high-speed data communication.
  • Extended Temperature Range: The device is designed to perform reliably in extreme temperatures, with an operating range from -40°C to 125°C, accommodating industrial and automotive applications.
  • Robust ESD Protection: It offers ±15kV Human Body Model (HBM) ESD protection on the transceiver interface, ensuring durability against electrostatic discharges.
  • High Common-Mode Rejection: The LTC2862MPS8-1#TRPBF features a large common-mode voltage range, which is critical for noise immunity in industrial environments.
  • Failsafe Receiver: The receiver has a failsafe feature that ensures a high output state if the inputs are left floating, enhancing fault tolerance.
  • Power-Saving Modes: Integrated power-saving modes, including a low-current shutdown and an auto-power-saving mode, help reduce power consumption when the transceiver is inactive.

Applications

The LTC2862MPS8-1#TRPBF is ideal for a variety of applications that require robust and reliable data transmission. Its features make it particularly well-suited for:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation and HVAC Systems
  • Automotive Networks
  • Networking and Data Communication

Package and Quality

The transceiver comes in an 8-lead MSOP package, which offers a compact footprint for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and the LTC2862MPS8-1#TRPBF is no exception. It meets stringent industry standards, ensuring reliability and performance consistency.

With its combination of speed, robustness, and versatility, the LTC2862MPS8-1#TRPBF from Analog Devices Inc. stands out as a premier choice for engineers looking for a transceiver that can handle the demands of modern industrial and automotive data communication networks.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess