EN
  • EN
  • DE
  • IT

LTC2863HDD-2#PBF

Part No LTC2863HDD-2#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203181-LTC2863HDD-2#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers
Package Tube
Product Status Active
Type Transceiver
Protocol RS422, RS485
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC2863HDD-2#PBF CAD Model

Description

Product Overview: LTC2863HDD-2#PBF from Analog Devices Inc.

The LTC2863HDD-2#PBF is a robust, high-performance transceiver from Analog Devices Inc., designed to facilitate reliable data communication in harsh industrial environments. This transceiver is part of the LTC2863 series, which is known for its exceptional tolerance to common-mode voltages and its ability to handle the challenges of long cable runs and noisy settings.

Key Features:

  • High-Speed Interface: The LTC2863HDD-2#PBF supports data rates up to 20Mbps, making it suitable for high-speed serial communication protocols.
  • Extended Common-Mode Range: With an impressive common-mode range of -40V to +40V, this transceiver ensures reliable data transmission even in the presence of large ground loop voltages.
  • Enhanced ESD Protection: It offers an advanced Electrostatic Discharge (ESD) protection, capable of withstanding up to ±15kV Human Body Model (HBM) surges, safeguarding the device against static electricity and other transient voltage spikes.
  • High Temperature Operation: The device is designed to operate reliably over an industrial temperature range of -40°C to +125°C, making it ideal for extreme temperature environments.
  • Integrated Features: It includes an integrated receiver fail-safe feature that ensures a logic-high receiver output when the receiver inputs are open or shorted, enhancing the robustness of the communication system.
  • Low Power Shutdown: The LTC2863HDD-2#PBF offers a low power shutdown mode, reducing the power consumption when the transceiver is not in active use.

Applications:

The LTC2863HDD-2#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Systems
  • Instrumentation
  • Factory Automation
  • Networking Equipment

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2863HDD-2#PBF is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Whether you are designing a new system or upgrading an existing one, this transceiver is a reliable choice for your serial communication needs.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess