EN
  • EN
  • DE
  • IT

LTC2864CDD-2#TRPBF

Part No LTC2864CDD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC2864
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879450-LTC2864CDD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2864CDD-2#TRPBF CAD Model

Description

Product Overview: LTC2864CDD-2#TRPBF by Analog Devices Inc.

The LTC2864CDD-2#TRPBF is a robust, high-speed transceiver from Analog Devices Inc., designed to facilitate reliable communication in harsh industrial environments. This transceiver is a part of the LTC2864 series, which is known for its exceptional performance in applications requiring extended signal reach and noise immunity. The LTC2864CDD-2#TRPBF is particularly suitable for long-haul data transmission and is built to withstand the electrical noise and transient conditions commonly found in industrial settings.

This transceiver operates with a supply voltage range of 3.3V to 5.5V, making it versatile for various system designs. It supports the RS485 and RS422 communication standards, ensuring compatibility with a wide range of networked devices. The LTC2864CDD-2#TRPBF can handle data rates up to 20Mbps, providing the speed necessary for high-throughput applications.

One of the key features of the LTC2864CDD-2#TRPBF is its integrated receiver fail-safe feature, which guarantees a known output state if the inputs are left floating or in the event of a loss of input signal. This ensures the stability of the communication system and prevents undefined states that could lead to system errors.

The device comes in a compact 10-lead DFN package, which saves valuable board space and is ideal for space-constrained applications. Additionally, it is specified for the industrial temperature range of -40°C to +85°C, ensuring reliable operation in extreme temperature environments.

The LTC2864CDD-2#TRPBF also includes multiple protection features, such as overvoltage protection on the transceiver bus pins, thermal shutdown, and a receiver input with a wide common-mode range, which provides additional resilience in electrically noisy environments or in the presence of ground loop voltages.

Overall, the LTC2864CDD-2#TRPBF from Analog Devices Inc. is a high-performance, reliable solution for industrial communication networks. It offers the durability, speed, and protection necessary to maintain stable and efficient data communication in the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.5712
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $2.1020
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 14SO / 1/1 Transceiver Half CANbus 14-SO
Lowest to $1.4631
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Qualcomm
Linear IC
Lowest to $2.6412
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.9191

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4908 $88.9816
4+ $36.5054 $146.0216
6+ $35.3644 $212.1864
8+ $34.2235 $273.7880
10+ $33.0826 $330.8260
14+ $29.6610 $415.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess