EN
  • EN
  • DE

LTC2864CS-1#TRPBF

Part No LTC2864CS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1195218-LTC2864CS-1#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tape & Reel (TR)
Product Status Active
Type Transceiver
Protocol RS422, RS485
Receiver Hysteresis 150 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian LTC2864CS-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2864CS-1#TRPBF Overview

The LTC2864CS-1#TRPBF from Analog Devices Inc. is a robust and versatile transceiver component designed for RS485/RS422 applications. It is a high-quality integrated circuit that ensures reliable data communication in industrial, networking, and control systems. This transceiver is particularly well-suited for environments where electrical noise and long-distance communication are common challenges.

Key Features

  • Transceiver Type: The LTC2864CS-1#TRPBF is a bidirectional transceiver meant for RS485 and RS422 networks, providing differential communication capabilities.
  • High Speed: It supports data rates up to 20Mbps, making it suitable for high-speed data transmission requirements.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, the LTC2864CS-1#TRPBF can perform reliably in extreme temperature conditions.
  • Integrated Protection: The device includes integrated electrostatic discharge (ESD) protection and features robust driver outputs that can withstand voltage faults up to ±60V, enhancing its durability and reliability in harsh environments.
  • Low Power Consumption: It is designed for low power operation, which is critical for energy-efficient designs and battery-powered applications.
  • Package: The LTC2864CS-1#TRPBF is available in a compact 10-lead MSOP package, making it space-efficient for PCB design.

Applications

The LTC2864CS-1#TRPBF is ideal for a wide range of applications that require robust data communication, such as:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Process Control Networks
  • Networked Security Systems
  • Automotive Control Systems

Product Quality and Support

Analog Devices Inc. is known for its commitment to providing high-quality components. The LTC2864CS-1#TRPBF transceiver is manufactured with precision and is subject to rigorous testing to ensure it meets industry standards for performance and durability. In addition, Analog Devices provides comprehensive technical support and documentation, making the integration of the LTC2864CS-1#TRPBF into your design project straightforward and efficient.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess