EN
  • EN
  • DE

LTC2864HDD-1#PBF

Part No LTC2864HDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC2864
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879452-LTC2864HDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2864HDD-1#PBF CAD Model

Description

LTC2864HDD-1#PBF - RS485/RS422 Transceiver

The LTC2864HDD-1#PBF is a high-performance transceiver from Analog Devices Inc., designed to facilitate robust communication in RS485 and RS422 networks. This product is distinguished by its enhanced features that ensure reliable operation even in the harshest environments. It is a perfect fit for industrial, automotive, and communication systems where signal integrity and resilience are of utmost importance.

One of the key attributes of the LTC2864HDD-1#PBF is its extended temperature range, making it suitable for outdoor applications or systems exposed to extreme conditions. It operates effectively in a temperature range from -40°C to 125°C, which ensures that communication is maintained without failure or degradation in performance, regardless of the thermal challenges.

With a supply voltage range of 3V to 5.5V, the LTC2864HDD-1#PBF provides designers with flexibility in various system designs, allowing it to be used in a wide array of applications. This transceiver supports data rates up to 20Mbps, making it ideal for high-speed data communication requirements. The device's low electromagnetic emissions and high immunity to electromagnetic interference are critical for applications in electrically noisy environments.

The LTC2864HDD-1#PBF comes in a robust 8-lead DFN package, ensuring a compact footprint on the PCB while providing enhanced thermal performance. Its integrated overvoltage protection on the transceiver inputs and outputs protects against voltage spikes up to ±60V, safeguarding the device and connected equipment from electrical overstress.

Additional features include a receiver failsafe feature that guarantees a high output state under conditions of floating or shorted inputs, thus preventing erroneous data transmission. The transceiver also includes full-duplex and half-duplex configurations, enabling flexible implementation in various network topologies. With its integrated electrostatic discharge (ESD) protection, the LTC2864HDD-1#PBF is resilient to the common issue of ESD events, which can occur during handling and operation.

Overall, the LTC2864HDD-1#PBF from Analog Devices Inc. represents a reliable and versatile solution for RS485/RS422 communication, offering robustness, high-speed data transfer, and protection features that make it an excellent choice for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0103 $50.0515
13+ $8.2136 $106.7768
19+ $7.9569 $151.1811
26+ $7.7002 $200.2052
34+ $7.4436 $253.0824
45+ $6.6736 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess