EN
  • EN
  • DE

LTC2910IDHC#TRPBF

Part No LTC2910IDHC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 8 CHANNEL 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 8
Voltage - Threshold 8 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 6ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Base Product Number LTC2910
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845335-LTC2910IDHC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2910IDHC#TRPBF CAD Model

Description

Product Overview: LTC2910IDHC#TRPBF

The LTC2910IDHC#TRPBF is a high-quality, octal voltage supervisor integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This precision voltage monitoring device is engineered to ensure system reliability and stability by supervising up to eight supply voltages in complex systems.

Key Features

  • Multiple Voltage Monitoring: With the capability to monitor up to eight supply voltages, the LTC2910IDHC#TRPBF is ideal for systems requiring multiple voltage checks, ensuring that all the critical supply rails are within their specified thresholds.
  • Adjustable Thresholds: The device offers adjustable thresholds for each of the eight inputs, providing designers with the flexibility to set precise voltage levels according to specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this voltage supervisor consumes minimal power, making it suitable for power-sensitive applications.
  • Glitch Immunity: The LTC2910IDHC#TRPBF is designed with built-in glitch immunity to prevent false triggering due to transient voltage spikes, ensuring stable and reliable operation.
  • Reset Timeout: It features an adjustable reset timeout, allowing system designers to set the duration of the reset signal as needed for their application.

Applications

The LTC2910IDHC#TRPBF is versatile and can be used in a wide range of applications, including:

  • Telecommunication Systems
  • Networking Equipment
  • Servers and Data Storage Systems
  • Industrial Control Systems
  • Medical Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2910IDHC#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in the most demanding environments.

Package and Availability

The LTC2910IDHC#TRPBF is offered in a 16-lead DFN package, providing a compact footprint for space-constrained applications. This product is available in tape and reel packaging, denoted by the suffix 'TRPBF', facilitating efficient handling and manufacturing processes.

With its robust feature set and the reputation of Analog Devices Inc. for high-quality components, the LTC2910IDHC#TRPBF is an excellent choice for designers looking to enhance system reliability through precise voltage supervision.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1827 $50.1924
30+ $3.4320 $102.9600
46+ $3.3247 $152.9362
63+ $3.2175 $202.7025
81+ $3.1102 $251.9262
108+ $2.7885 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 641 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess