EN
  • EN
  • DE

ADP3303AR-3.2

Part No ADP3303AR-3.2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.2V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 3.2V
Voltage Dropout (Max) 0.4V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 400 µA
Current - Supply (Max) 4 mA
Control Features Error Flag, Shutdown
Protection Features Over Temperature
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP3303
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860288-ADP3303AR-3.2
Ultra Librarian 3D Model Ultra Librarian ADP3303AR-3.2 CAD Model

Description

The ADP3303AR-3.2 is a high-precision, low-dropout voltage regulator produced by Analog Devices Inc., a leader in the semiconductor industry. This component is designed to deliver a fixed output voltage of 3.2V with an impressive accuracy level. It is an ideal solution for applications that require a stable and reliable power supply with minimal voltage variation.

Key Features

  • High Accuracy: The ADP3303AR-3.2 boasts an output voltage accuracy of ±0.8%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Dropout Performance: With a low dropout voltage, this regulator operates efficiently even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • High Output Current: Capable of delivering up to 200 mA of output current, this device can power a wide range of components without compromising performance.
  • Low Quiescent Current: The quiescent current is low, making it suitable for battery-powered applications where power conservation is critical.
  • Thermal Overload Protection: The ADP3303AR-3.2 includes built-in thermal overload protection that safeguards the device and the application from damage due to excessive heat.
  • Short-Circuit Protection: This voltage regulator also features short-circuit protection, providing additional security against circuit malfunctions.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it versatile for use in various environmental conditions.

Applications

The ADP3303AR-3.2 is suitable for a diverse set of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or FPGA power supplies
  • Data communication equipment
  • Medical and healthcare systems
  • Automotive electronics

With its robust design and comprehensive protection features, the ADP3303AR-3.2 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality, reliable voltage regulator for their electronic projects. Its precision and efficiency make it a staple in the power management solutions industry.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess