EN
  • EN
  • DE

LTC2911ITS8-5#TRPBF

Part No LTC2911ITS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL TSOT23-8 / Supervisor Push-Pull, Totem Pole 3 Channel TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 3.086V, Adj, Adj
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2911
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879471-LTC2911ITS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2911ITS8-5#TRPBF CAD Model

Description

Analog Devices Inc. LTC2911ITS8-5#TRPBF Voltage Monitor IC

The LTC2911ITS8-5#TRPBF is a precision voltage monitor designed by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit (IC) is engineered to safeguard sensitive electronic systems by monitoring a single supply voltage. Its compact design and advanced features make it an ideal solution for a wide range of applications, including portable devices, computers, and industrial systems where accurate voltage monitoring is crucial for reliable operation.

Key Features

  • Precision Monitoring: The LTC2911 offers precise monitoring of a 5V supply with a tight threshold accuracy of ±1.5% over the entire temperature range, ensuring reliable operation under varying conditions.
  • Low Power Consumption: Designed for power-sensitive applications, this IC consumes minimal power, making it suitable for battery-operated devices.
  • Adjustable Reset Timeout: It features an adjustable reset timeout period, which allows designers to tailor the system reset behavior to specific application needs.
  • Guaranteed Reset: The LTC2911 ensures a guaranteed reset signal for voltages below the threshold, providing a robust fail-safe mechanism for system protection.
  • Compact Package: Housed in a space-saving, 6-lead TSOT-23 package, the LTC2911 is designed to fit into compact circuit designs without compromising performance.

Applications

  • Computers and Servers
  • Portable and Battery-Powered Equipment
  • Industrial Systems
  • Automotive Electronics
  • Networking and Telecom Infrastructure

The LTC2911ITS8-5#TRPBF voltage monitor is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for advanced electronic systems. By integrating this IC into your design, you can enhance system stability and extend the operational lifespan of your products. Whether you are working on cutting-edge portable devices or robust industrial machinery, the LTC2911ITS8-5#TRPBF offers the performance and reliability that engineers and technicians trust.

With its precision voltage monitoring capabilities and compact form factor, the LTC2911ITS8-5#TRPBF from Analog Devices Inc. is an excellent choice for any application where accurate voltage supervision is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5303 $83.0606
4+ $34.0760 $136.3040
6+ $33.0111 $198.0666
8+ $31.9461 $255.5688
10+ $30.8812 $308.8120
13+ $27.6865 $359.9245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess