EN
  • EN
  • DE
  • IT

LTC2914IDHC-1#PBF

Part No LTC2914IDHC-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 16DFN  /  Supervisor Open Drain or Open Collector 4 Channel 16-DFN (5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Base Product Number LTC2914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2914IDHC1PBF,-2735-LTC2914IDHC-1#PBF
Standard Package 73
Win Source Part Number 1072235-LTC2914IDHC-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2914IDHC-1#PBF CAD Model

Description

Product Overview

The LTC2914IDHC-1#PBF is a highly versatile quad supply monitor designed and manufactured by Analog Devices Inc., a renowned leader in the field of precision integrated circuits. This compact and efficient device is engineered to keep a vigilant eye on multiple supply voltages in a variety of electronic applications, ensuring that systems operate within their specified voltage ranges for optimal performance and reliability.

Key Features

  • Voltage Monitoring: The LTC2914IDHC-1#PBF can monitor up to four supply voltages simultaneously, which is essential for systems that depend on multiple power rails. This capacity for multi-voltage supervision makes it an ideal choice for complex electronic systems.
  • Adjustable Reset Timeout: It includes an adjustable reset timeout feature, providing designers with the flexibility to set the delay period according to the specific needs of their system.
  • Wide Operating Range: The device operates over a wide voltage range, accommodating various applications and ensuring compatibility with different power supply standards.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2914IDHC-1#PBF minimizes power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Guaranteed Accuracy: With its precision monitoring capabilities, the LTC2914IDHC-1#PBF guarantees accurate voltage threshold detection, which is crucial for the protection and stable operation of electronic systems.

Applications

The LTC2914IDHC-1#PBF is suitable for a wide array of applications, including but not limited to:

  • Computing Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Portable and Battery-Powered Devices

Product Specifications

The LTC2914IDHC-1#PBF comes in a compact 16-lead DFN package, ensuring a small footprint on the PCB. Its operational temperature range from -40°C to +85°C allows for deployment in environments with varying thermal conditions. The device's robust design and manufacturing quality make it a reliable component for critical monitoring tasks in electronic systems.

In summary, the LTC2914IDHC-1#PBF from Analog Devices Inc. is a powerful and reliable solution for designers who require precise voltage monitoring across multiple power rails, ensuring system stability and protection in a diverse range of applications.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess