EN
  • EN
  • DE

LTC2918CDDB-B1#TRMPBF

Part No LTC2918CDDB-B1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10DFN / Supervisor Open Drain or Open Collector 1 Channel 10-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 27 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LTC2918
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1072238-LTC2918CDDB-B1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2918CDDB-B1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2918CDDB-B1#TRMPBF Precision Voltage Monitor

The LTC2918CDDB-B1#TRMPBF is a state-of-the-art precision voltage monitor manufactured by Analog Devices Inc., designed to ensure the reliability and stability of power management systems. This advanced integrated circuit (IC) is tailored to monitor up to four supply voltages, making it an ideal solution for complex electronic systems that require meticulous voltage supervision.

Key Features

  • Multi-Voltage Monitoring: Capable of monitoring up to four supply voltages, this versatile IC can handle a variety of voltage thresholds, making it suitable for a wide range of applications.
  • Adjustable Thresholds: The LTC2918CDDB-B1#TRMPBF allows users to set precise voltage thresholds for each monitored supply, ensuring customized protection for specific system requirements.
  • High Accuracy: This precision voltage monitor boasts an impressive accuracy level, providing reliable and consistent monitoring to prevent system failures due to voltage irregularities.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring performance stability across diverse environmental conditions.

Applications

The LTC2918CDDB-B1#TRMPBF is suitable for a variety of applications where precise voltage monitoring is crucial. It is commonly used in:

  • Computer Systems
  • Networking Equipment
  • Industrial Controls
  • Telecommunications Infrastructure
  • Automotive Systems

Package and Quality

This voltage monitor is offered in a small 10-lead DFN package, making it an excellent choice for space-constrained applications. Additionally, it is available in tape and reel packaging, denoted by the '#TRMPBF' suffix, which facilitates automated manufacturing processes. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting rigorous industry standards for performance and reliability.

In summary, the LTC2918CDDB-B1#TRMPBF from Analog Devices Inc. represents a sophisticated solution for systems that require meticulous voltage supervision. Its combination of multi-voltage monitoring, adjustable thresholds, high accuracy, low power consumption, and wide operating temperature range makes it an invaluable component in ensuring the stable operation of electronic systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess