EN
  • EN
  • DE

LTC2919CDDB-2.5#TRMPBF

Part No LTC2919CDDB-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 10DFN / Supervisor Open Drain or Open Collector 3 Channel 10-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 2.213V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LTC2919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1072241-LTC2919CDDB-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2919CDDB-2.5#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2919CDDB-2.5#TRMPBF Precision Voltage Monitor

The LTC2919CDDB-2.5#TRMPBF is a high-performance, precision voltage monitor designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This device is specifically engineered to safeguard systems by monitoring up to four supply voltages, ensuring that each remains within specified thresholds. Its compact and robust design makes it an ideal choice for a wide range of applications, including portable devices, automotive systems, and industrial equipment.

This precision voltage monitor operates over a voltage range of 2.5V, which is suitable for low-voltage monitoring applications. The LTC2919CDDB-2.5#TRMPBF is characterized by its high accuracy, which is crucial for maintaining system stability and performance. It is designed to trigger a reset when any of the monitored voltages fall outside their programmed thresholds, providing an essential protective measure for sensitive electronic components.

The device comes in a small 10-lead DFN package with a 3mm x 3mm footprint, which is highly beneficial for space-constrained applications. The LTC2919CDDB-2.5#TRMPBF also features an adjustable reset timeout period, which allows designers to tailor the monitoring system to the specific needs of their application.

Additional features of the LTC2919CDDB-2.5#TRMPBF include a low supply current, which helps to conserve power in battery-operated devices. Its temperature range of -40°C to 125°C ensures reliable operation across a wide range of environmental conditions. Moreover, the device is available in a tape and reel package, designated by the suffix TRMPBF, which facilitates automated manufacturing processes.

Analog Devices Inc. has equipped the LTC2919CDDB-2.5#TRMPBF with a manual reset input, which provides a way to initiate a system reset externally. Furthermore, the device includes a reset output stage that can be configured as push-pull or open-drain, adding to its versatility. With its precision monitoring capabilities and flexible features, the LTC2919CDDB-2.5#TRMPBF is a reliable solution for maintaining the integrity of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess