EN
  • EN
  • DE

LTC2919IMS-3.3#TRPBF

Part No LTC2919IMS-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Open Drain or Open Collector 3 Channel 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LTC2919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879492-LTC2919IMS-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2919IMS-3.3#TRPBF CAD Model

Description

Analog Devices Inc. LTC2919IMS-3.3#TRPBF Voltage Supervisor

The LTC2919IMS-3.3#TRPBF is a high-precision voltage supervisor designed to maintain system integrity by monitoring multiple supply voltages. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this supervisor IC is an essential component for a wide range of applications where accurate voltage monitoring is critical, such as in servers, computers, and telecommunications equipment.

This voltage supervisor is specifically designed to monitor a fixed 3.3V supply voltage, ensuring that the system operates within safe voltage levels. The LTC2919IMS-3.3#TRPBF offers a tight 1.5% threshold accuracy over the entire temperature range, which is crucial for reliable system operation, especially in environments with varying temperatures.

One of the key features of this supervisor is its ability to monitor up to four voltages simultaneously, which simplifies system design and enhances reliability. The device is highly configurable, with adjustable reset timeout and selectable reset output logic, allowing designers to tailor the supervisor to their specific needs.

The LTC2919IMS-3.3#TRPBF comes in a compact, 10-lead MSOP package, which is ideal for space-constrained applications. Its small form factor does not compromise its performance, as it includes an array of features such as an adjustable reset and watchdog timeout periods, manual reset capability, and a guaranteed reset output down to 1V power supply.

For ease of integration into automated manufacturing processes, this product is available in tape and reel packaging, denoted by the suffix 'TRPBF'. The 'PBF' indicates that the device is lead-free, reflecting Analog Devices Inc.'s commitment to environmental responsibility and compliance with RoHS standards.

Overall, the LTC2919IMS-3.3#TRPBF is a versatile and reliable solution for voltage supervision needs, offering precision, flexibility, and a compact footprint, making it an excellent choice for ensuring the stability and safety of sophisticated electronic systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess