EN
  • EN
  • DE

LTC2934CDC-2#TRPBF

Part No LTC2934CDC-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel 8-DFN (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (2x2)
Family Name LTC2934
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879502-LTC2934CDC-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2934CDC-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC2934CDC-2#TRPBF

The LTC2934CDC-2#TRPBF is a high-performance, ultra-low power, six-channel voltage supervisor designed to enhance system reliability through precise monitoring and reset functionality. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is engineered to cater to the demanding needs of complex electronic systems that require stringent voltage supervision to maintain operation within safe parameters.

Key Features

  • Voltage Monitoring: This device offers six adjustable voltage monitor inputs, which can be finely tuned to the voltage thresholds critical for your application. This allows for comprehensive supervision of multiple power rails simultaneously.
  • Low Power Consumption: With a quiescent current of just 15µA, the LTC2934CDC-2#TRPBF is optimized for battery-powered and portable applications where power efficiency is paramount.
  • Reset Output: The product features an adjustable reset timeout, providing a reliable reset signal to the host processor or other system components upon detection of an out-of-tolerance condition.
  • Configurability: Users can configure the device through a selection of external resistors, allowing for flexibility and customization for specific system requirements.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for industrial and automotive applications that may be subject to extreme conditions.

Applications

  • Automotive Electronics
  • Portable and Battery-Powered Equipment
  • Industrial Systems
  • Microprocessor/Microcontroller Systems
  • Data Communication Systems

Product Specifications

The LTC2934CDC-2#TRPBF is packaged in a compact, 8-lead DFN with a 2mm x 3mm footprint. It is designed for surface-mount technology (SMT) and is available in tape and reel packaging, denoted by the #TRPBF suffix, for ease of manufacturing and assembly processes. The device also features a wide supply voltage range and is RoHS compliant, meeting environmental standards for hazardous substances.

With its robust design and comprehensive feature set, the LTC2934CDC-2#TRPBF from Analog Devices Inc. is an ideal solution for systems that demand reliable voltage supervision to ensure safe and continuous operation.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess