EN
  • EN
  • DE

LTC2934IDC-1#TRMPBF

Part No LTC2934IDC-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Ms-System Monitor/Supervisor Ultra-Low Power Adjustable Supervisor With Power-Fail Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Nominal Supply Current 500 nA
Number of Outputs 1
Number of Pins 8
Number of Voltages Monitored 1
Packaging Cut Tape
REACH SVHC No SVHC
Reset Active Low
RoHS Compliant
Schedule B 8542390000, 8542390000
Termination SMD/SMT
Threshold Voltage 400 mV
Type Simple Reset/Power-On Reset
Win Source Part Number 1072250-LTC2934IDC-1#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2934IDC-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2934IDC-1#TRMPBF

The LTC2934IDC-1#TRMPBF from Analog Devices Inc. is a highly sophisticated, ultra-low power voltage supervisor designed to monitor up to four supply voltages. This compact and efficient component is an essential element for power management in a wide range of electronic applications, from portable devices to complex industrial systems.

Engineered with precision, the LTC2934IDC-1#TRMPBF ensures system reliability through its advanced features. It offers programmable voltage threshold levels and reset timeout periods, which can be configured to meet the specific requirements of your application. The device is capable of monitoring voltage thresholds with an accuracy of ±1.5%, providing the precision needed for sensitive electronic equipment.

The LTC2934IDC-1#TRMPBF operates over a wide supply voltage range, making it versatile for different environments and applications. It includes a manual reset input, which allows for an external override, giving users direct control over the reset function. This feature is particularly useful for debugging or for systems that require a manual reset capability.

One of the key advantages of this voltage supervisor is its ultra-low power consumption. This makes it an ideal choice for battery-powered devices, where power efficiency is critical. The device's low quiescent current helps extend battery life, ensuring that devices remain operational for longer periods without the need for frequent recharging or battery replacement.

The LTC2934IDC-1#TRMPBF comes in a compact, 6-lead DFN package, which is suitable for space-constrained applications. The device is also RoHS compliant and is available in tape and reel packaging (denoted by the 'TR' in the part number), facilitating efficient assembly processes for high-volume production.

In summary, the LTC2934IDC-1#TRMPBF is a reliable and energy-efficient solution for voltage supervision. With its programmability, accuracy, and low power consumption, it stands out as a superior choice for ensuring the stability and integrity of electronic systems across various industries.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess