EN
  • EN
  • DE

LTC2945CMS-1#PBF

Part No LTC2945CMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC POWER MONITOR I2C 12-MSOP  /  Power Supply Controller General Purpose 12-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Applications General Purpose
Voltage - Input 4V ~ 80V
Voltage - Supply 2.7V ~ 5.9V
Current - Supply 800 µA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC2945
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2945CMS-1#PBF,ANAANALTC2945CMS-1#PBF,LTC2945CMS1PBF,2156-LTC2945CMS-1#PBF
Standard Package 37
Win Source Part Number 1072258-LTC2945CMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2945CMS-1#PBF CAD Model

Description

Product Overview: LTC2945CMS-1#PBF

Manufacturer: Analog Devices Inc.

The LTC2945CMS-1#PBF is a comprehensive power monitoring solution from Analog Devices, designed to simplify the process of monitoring supply voltages, currents, and power in high-performance computing systems, industrial applications, and network infrastructure. This versatile device is an essential component for system designers who require precise power monitoring to ensure the reliability and efficiency of their electronic products.

Key Features

  • Wide Voltage Range: The LTC2945 is capable of monitoring a wide input voltage range from 0V to 80V, making it suitable for a variety of power supply configurations.
  • High Precision: With its high-accuracy current and voltage measurement capabilities, the LTC2945 ensures precise power monitoring, which is critical for optimizing system performance and energy consumption.
  • Integrated 12-Bit ADC: The device includes an onboard 12-bit analog-to-digital converter (ADC) that provides digital readings of voltage, current, and power for easy integration with microcontrollers or other digital systems.
  • I²C/SMBus Compatible Interface: The LTC2945 offers an I²C/SMBus compatible interface, allowing for seamless communication with a host controller for data logging or real-time monitoring.
  • Programmable Alert Outputs: It features programmable alert outputs that can be configured to trigger on overcurrent, overvoltage, or over power conditions, providing an additional layer of protection for the system.

Applications

The LTC2945CMS-1#PBF is ideal for a wide range of applications, including:

  • Telecommunication Systems
  • Data Center Servers
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Portable and Battery-Powered Devices

Package and Quality

The LTC2945CMS-1#PBF is offered in a compact MSOP-12 package, which is suitable for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

With its robust feature set and reliable performance, the LTC2945CMS-1#PBF from Analog Devices is a smart choice for designers looking to implement advanced power monitoring in their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess