EN
  • EN
  • DE

PME278RA4470M

Part No PME278RA4470M
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 350683-PME278RA4470M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PME278RA4470M CAD Model

Description

The PME278RA4470M is a Class X1 metallized paper capacitor manufactured by Kemet, designed for demanding applications where safety and reliability are critical. This capacitor excels in interference suppression and provides robust performance under harsh conditions.

Applications:

  • Across-the-line applications in power supplies and electronic devices.
  • EMI/RFI filtering in industrial equipment.
  • Input filtering for motor drives and inverters.
  • Connection in series with a mains fuse.
  • Noise suppression in various electrical circuits.

Features:

  • Class X1 Safety Approval: Ensures compliance with stringent safety standards for across-the-line applications.
  • Metallized Paper Dielectric: Provides excellent self-healing properties, enhancing reliability and preventing catastrophic failures.
  • High Pulse Handling Capability: Designed to withstand high voltage and current pulses.
  • Flame Retardant Encapsulation: Offers enhanced safety and protection against fire hazards.
  • Excellent self-healing properties: Guarantees long-term reliability.

Benefits:

  • Enhanced Safety: Provides reliable protection against electrical hazards.
  • Long Operational Life: The metallized paper construction and self-healing properties contribute to a long and reliable operating life.
  • Effective EMI Suppression: Reduces electromagnetic interference, improving the performance of electronic devices.
  • Robust Design: Able to withstand harsh environmental conditions and high voltage stresses.
  • Regulatory Compliance: Meets or exceeds industry safety standards for X1 class capacitors.

Additional Details:

The PME278RA4470M has a capacitance of 0.47 µF (microfarads) and a rated voltage of 440 VAC. It is engineered to operate over a wide temperature range. The robust design includes a metallized paper dielectric and a flame-retardant epoxy resin encapsulation. The compact size and robust construction make it easy to integrate into a variety of electronic circuits, ensuring reliable performance in demanding applications.

You May Also Be Interested in

Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
Kemet
CAP FILM RAD
Lowest to $0.6568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess