EN
  • EN
  • DE
  • IT

LTC2945IUD#PBF

Part No LTC2945IUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITOR I2C 12-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Applications General Purpose
Voltage - Input 4V ~ 80V
Voltage - Supply 2.7V ~ 5.9V
Current - Supply 800 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number LTC2945
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851604-LTC2945IUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2945IUD#PBF CAD Model

Description

Product Overview: LTC2945IUD#PBF from Analog Devices Inc.

The LTC2945IUD#PBF is a comprehensive power monitor chip from Analog Devices Inc., designed to keep a vigilant eye on current, voltage, and power usage in real-time. This high-precision integrated circuit is a crucial component for a wide range of applications, including but not limited to, server farms, telecommunications equipment, industrial systems, and advanced automotive electronics.

Key Features

  • Wide Input Voltage Range: The LTC2945IUD#PBF can measure voltage from 0V to 80V, making it versatile for various systems with different power requirements.
  • High Precision: It offers a high level of accuracy in current and power measurements, which is essential for monitoring and optimizing the performance and efficiency of electronic systems.
  • I2C/SMBus Compatible Interface: The device includes an I2C/SMBus compatible interface, providing easy integration with microcontrollers and allowing for digital communication with the host system.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, it is well-suited for harsh environments and ensures reliable performance under extreme conditions.

Applications

Given its robust feature set, the LTC2945IUD#PBF is an ideal solution for a range of applications that require precise power and energy monitoring. It is commonly used in:

  • Data Centers
  • Telecommunication Systems
  • Industrial Equipment
  • Automotive Electronics
  • Battery Management Systems

Advanced Capabilities

The LTC2945IUD#PBF goes beyond simple monitoring. It offers advanced capabilities such as programmable alerts that can trigger on overcurrent, overvoltage, or over-power conditions, thus providing an additional layer of protection for sensitive electronic components. The chip's 12-bit ADC provides the granularity needed for precise measurements, and its onboard registers can store minimum and maximum readings, which can be invaluable for system diagnostics and performance analysis.

With its compact QFN package, the LTC2945IUD#PBF from Analog Devices Inc. is a powerful solution for sophisticated power management challenges, helping designers to optimize their systems for efficiency, reliability, and safety.

You May Also Be Interested in

Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess