EN
  • EN
  • DE

LTC2954CTS8-1#TRMPBF

Part No LTC2954CTS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Power Supply Controller Push Button, On/Off Controller TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2954
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2954CTS8-1#TRMPBFTR, LTC2954CTS8-1#TRMPBFDKR, LTC2954CTS8-1#TRMPBFCT, LTC2954CTS81TRMPBF
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879533-LTC2954CTS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2954CTS8-1#TRMPBF CAD Model

Description

Product Overview: LTC2954CTS8-1#TRMPBF

The LTC2954CTS8-1#TRMPBF is a high-quality power control product from Analog Devices Inc., designed to provide efficient power management solutions for a variety of applications. This push-button on/off controller allows for simple and intuitive user control of system power, making it an ideal component for portable and battery-operated devices where power conservation is crucial.

Key Features

  • Adjustable Turn-On and Turn-Off Control: The LTC2954CTS8-1#TRMPBF allows users to adjust the turn-on and turn-off thresholds, offering versatility to accommodate different system requirements.
  • Low Quiescent Current: With its ultra-low quiescent current, this device ensures minimal power consumption when in standby mode, extending battery life and improving energy efficiency.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, making it compatible with various power sources and ensuring reliable operation across different platforms.
  • Compact Package: Housed in a compact TSOT-23 package, the LTC2954CTS8-1#TRMPBF saves valuable board space and is suitable for space-constrained applications.
  • Integrated Timer: A built-in timer provides an adjustable timeout period, allowing the system to turn off automatically after a period of inactivity, further conserving power.

Applications

The LTC2954CTS8-1#TRMPBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Battery Management Systems
  • Wireless Sensors and IoT Devices
  • Industrial Controllers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2954CTS8-1#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance. With its robust design and advanced features, this power control component is an excellent choice for designers looking to enhance the user experience by simplifying power management in their products.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
SII Semiconductor Corporation
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,010 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess