EN
  • EN
  • DE

LTC2955CDDB-2#TRMPBF

Part No LTC2955CDDB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Linear TECHNOLOGYLTC2955CDDB-2#TRMPBFIC, Push Button On/off Controller, DFN-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 36 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.6 V
Nominal Supply Current 1.2 µA
Number of Pins 10
Operating Supply Current 1.2 µA
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Threshold Voltage 800 mV
Win Source Part Number 996676-LTC2955CDDB-2#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2955CDDB-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2955CDDB-2#TRMPBF Overview

The LTC2955CDDB-2#TRMPBF is a high-quality power controller integrated circuit designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component offers a sophisticated solution for managing system power via push-button control, making it an ideal choice for a wide range of electronic applications where efficient power control is essential.

Key Features

  • Push-Button On/Off Control: The device allows for simple and intuitive push-button control of system power, enabling users to easily toggle the power state of their electronic devices.
  • Adjustable Turn-On and Turn-Off Timers: It features configurable timers that provide flexibility in setting the power-on delay and power-off duration, allowing for customization according to specific application requirements.
  • Low Quiescent Current: With its low quiescent current draw, the LTC2955CDDB-2#TRMPBF is optimized for battery-powered applications, helping to extend battery life and reduce overall power consumption.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply specifications and ensuring compatibility with a multitude of electronic systems.
  • Under-Voltage Lockout: An under-voltage lockout feature prevents the system from operating at inappropriately low voltages, which can protect the system from potential damage or data corruption.

Applications

The LTC2955CDDB-2#TRMPBF is suitable for various applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Embedded systems

Product Specifications

This device comes in a small 8-lead DFN package, offering a compact footprint for space-constrained applications. Its tape and reel packaging (indicated by the #TRMPBF suffix) facilitates automated pick-and-place manufacturing processes, enhancing production efficiency. With its robust design and reliable performance, the LTC2955CDDB-2#TRMPBF is an excellent choice for designers who require a dependable power management solution.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local Analog Devices sales representative.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5365 $51.2190
15+ $7.0043 $105.0645
23+ $6.7854 $156.0642
31+ $6.5665 $203.5615
40+ $6.3476 $253.9040
53+ $5.6910 $301.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess