EN
  • EN
  • DE

LTC2956IUD-2#TRPBF

Part No LTC2956IUD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12QFN / Power Supply Controller Wake Up Timer 12-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Wake Up Timer
Voltage - Input -
Voltage - Supply 1.5V ~ 36V
Current - Supply 3 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number LTC2956
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372326-LTC2956IUD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2956IUD-2#TRPBF CAD Model

Description

Product Overview: LTC2956IUD-2#TRPBF by Analog Devices Inc.

The LTC2956IUD-2#TRPBF from Analog Devices Inc. is a high-performance power control device designed to manage system power in a sophisticated and efficient manner. This component is an integral part of the power management system, offering a wide range of features that make it suitable for various applications, including portable and battery-powered devices, automotive electronics, and industrial control systems.

Key Features

  • Push Button On/Off Control: This feature allows the device to manage power through simple push-button interfaces, providing a user-friendly way to control power states.
  • Adjustable Turn-On and Turn-Off Timers: The LTC2956IUD-2#TRPBF includes timers that can be configured to ensure predictable power sequencing, allowing for a controlled environment during power-up and power-down procedures.
  • Wide Operating Voltage Range: The device supports an operating voltage range that is versatile enough to accommodate various system requirements, making it a flexible option for different power supply configurations.
  • Low Quiescent Current: It is designed to have a low quiescent current, which is crucial for battery-powered applications where power efficiency is a priority.
  • High Temperature Operation: The industrial-grade version of this product is designed to operate reliably in high-temperature environments, ensuring consistent performance under challenging conditions.

Applications

The LTC2956IUD-2#TRPBF is suitable for a broad range of applications where efficient power control is essential. It is particularly well-suited for:

  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems
  • Energy-efficient and remote monitoring systems

Technical Specifications

The device comes in a compact 20-pin QFN package, which allows for a small footprint on the PCB. It is part of the LTC2956 product family, which is known for its robust power management capabilities. The LTC2956IUD-2#TRPBF variant is specifically tailored for applications that require precise control over power states, offering a reliable solution for extending battery life and reducing power consumption.

Analog Devices Inc. has designed the LTC2956IUD-2#TRPBF with the needs of modern electronic systems in mind, ensuring that it meets the strict requirements of a wide array of applications. Its combination of features and performance makes it an excellent choice for designers looking to enhance their power management strategy.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2788 $58.0668
27+ $4.3314 $116.9478
42+ $4.1960 $176.2320
57+ $4.0607 $231.4599
74+ $3.9254 $290.4796
99+ $3.5193 $348.4107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,210 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess