EN
  • EN
  • DE

MPQ2013AGQ-AEC1-Z

Part No MPQ2013AGQ-AEC1-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Description IC REG LINEAR POS ADJ 150MA 8QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.215V
Voltage - Output (Max) 15V
Voltage Dropout (Max) 1.1V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 9 µA
Current - Supply (Max) 50 µA
PSRR 58dB ~ 41dB (100Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature -40°C ~ 125°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-QFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MPQ2013AGQ-AEC1-Z CAD Model

Description

The Monolithic Power Systems Inc. MPQ2013AGQ-AEC1-Z is an adjustable output type switching regulator IC designed for voltage regulation.

  • IC Type: Switching Regulator
  • Popularity: High
  • Supply and Demand: Sufficient
  • Packaging: Reel
  • Manufacturer Pack Quantity: 5,000
  • Applications: Voltage Regulators, DC/DC Converters

You May Also Be Interested in

Microchip Technology
IC REG LIN 1.2V/1.8V 8-MSOP-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 2.9V 300MA 4-X2SON
Lowest to $0.2000
Toshiba Semiconductor and Storage
IC REG LINEAR 1.1V 500MA 5-DFNB
Lowest to $0.5243
Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 500MA TO252-3
Lowest to $8.1818
Analog Devices Inc.
IC REG LINEAR 5V 200MA 8-SOIC-EP
Lowest to $7.5791
Analog Devices Inc.
IC REG LINEAR 5V 100MA 8-DFN
Lowest to $7.5439
STMicroelectronics
IC REG LINEAR 12V 1.5A D2PAK
Lowest to $1.0909
Analog Devices Inc.
IC REG LINEAR POS ADJ 16-DFN
Need more? Email Us
Analog Devices Inc.
IC REG LIN POS ADJ 200MA 8-DFN
Lowest to $23.1818

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7335 $51.3450
170+ $0.6018 $102.3060
260+ $0.5830 $151.5800
355+ $0.5642 $200.2910
460+ $0.5454 $250.8840
615+ $0.4890 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess