EN
  • EN
  • DE

MIC5355-G4YMME

Part No MIC5355-G4YMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Description IC REG LIN 1.2V/1.8V 8-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Mfr Microchip Technology
Packaging Tube
Part Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V, 1.8V
Voltage Dropout (Max) 0.8V @ 500mA, 0.8V @ 500mA
Current - Output 500mA, 500mA
Current - Quiescent (Iq) 0.53 μA
Current - Supply (Max) 200 μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number MIC5355
Ultra Librarian 3D Model Ultra Librarian MIC5355-G4YMME CAD Model

You May Also Be Interested in

STMicroelectronics
IC REG LINEAR 3.3V 250MA 8-SOIC
Lowest to $1.0363
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5
Lowest to $2.1432
Microchip Technology
IC REG LINEAR 3V 100MA SC-70-5
Lowest to $1.3636
Microchip Technology
IC REG LINEAR 3V 300MA SOT-223-3
Lowest to $1.3090
Texas Instruments
IC REG LINEAR 1.8V 200MA SOT23-3
Lowest to $0.1906
Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 500MA TO252-3
Lowest to $8.1818
STMicroelectronics
IC REG LINEAR 12V 1.5A D2PAK
Lowest to $1.0909
Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 200MA 8-HSOP-E
Need more? Email Us
Toshiba Semiconductor and Storage
IC REG LINEAR 1.1V 500MA 5-DFNB
Lowest to $0.5243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess