EN
  • EN
  • DE

LTC2965HDD#PBF

Part No LTC2965HDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DFN  /  Supervisor Open Drain or Open Collector 1 Channel 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tube
Type Monitor
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC2965
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2965HDD#PBF-CRL,Q14417880,-2735-LTC2965HDD#PBF
Standard Package 121
Win Source Part Number 971887-LTC2965HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2965HDD#PBF CAD Model

Description

Analog Devices Inc. LTC2965HDD#PBF Product Overview

The LTC2965HDD#PBF is a versatile voltage monitor and supervisor component designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced product is engineered to ensure the reliability and stability of electronic systems by monitoring the voltage levels of up to four supply rails that are critical to system operation.

Key Features

  • Voltage Monitoring: The device can monitor voltage thresholds with high accuracy, ensuring that all connected supply rails are functioning within their specified limits.
  • Multiple Channels: With four independent voltage monitoring inputs, the LTC2965HDD#PBF can supervise multiple voltage rails simultaneously, making it an ideal choice for complex systems.
  • Adjustable Thresholds: Users can set precise voltage thresholds for each channel, allowing for customized monitoring tailored to specific system requirements.
  • Programmable Time Delays: The product features programmable time delays to filter out transient events and prevent false triggering, ensuring that the system responds only to genuine fault conditions.
  • Output Signal: It provides an output signal in the form of a reset or watchdog output, which can be used to initiate corrective actions such as system resets or shutdowns.
  • High-Temperature Operation: The device is designed to operate reliably in high-temperature environments, which is critical for industrial and automotive applications.
  • Compact Package: Housed in a small 10-lead DFN package, the LTC2965HDD#PBF is suitable for space-constrained applications.

Applications

The LTC2965HDD#PBF is a versatile component suitable for a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications
  • Data storage systems
  • Medical devices
  • Portable and battery-powered equipment

With its high level of integration and functionality, the LTC2965HDD#PBF from Analog Devices Inc. is an essential building block for any system that requires reliable voltage monitoring and supervision. Its robust design and flexible configuration options make it a go-to solution for engineers looking to enhance system safety and prevent damage caused by voltage anomalies.

You May Also Be Interested in

ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0638 $56.1276
5+ $23.0267 $115.1335
7+ $22.3071 $156.1497
10+ $21.5876 $215.8760
12+ $20.8680 $250.4160
17+ $18.7092 $318.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,564 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess