EN
  • EN
  • DE

LTC2966ISW#PBF

Part No LTC2966ISW#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Open Drain or Open Collector 2 Channel 20-SO
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name LTC2966
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879546-LTC2966ISW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2966ISW#PBF CAD Model

Description

Product Overview: LTC2966ISW#PBF from Analog Devices Inc.

The LTC2966ISW#PBF is a high-performance dual channel voltage monitor engineered by Analog Devices Inc., designed to keep critical system voltages under close surveillance. This component is part of Analog Devices' extensive portfolio of monitoring ICs, providing advanced solutions for power system management and reliability.

Key Features:

  • Voltage Monitoring Range: The LTC2966ISW#PBF can monitor voltages from 2.5V to 80V, making it suitable for a wide range of applications including industrial, automotive, and telecommunication systems.
  • Dual Channel: This device features two independent voltage monitor inputs, allowing simultaneous monitoring of two separate voltage rails within a system.
  • Adjustable Thresholds: Users can set precise under-voltage and over-voltage thresholds using external resistive dividers, providing flexibility and precision in different use cases.
  • Low Quiescent Current: With its low power consumption, the LTC2966ISW#PBF minimizes the impact on the overall power budget of the system it is monitoring.
  • Wide Operating Temperature Range: It operates reliably over a temperature range of -40°C to +125°C, ensuring performance in harsh environmental conditions.
  • Robust Package: Housed in a 16-lead plastic surface mount package, the LTC2966ISW#PBF is designed to meet the durability and space requirements of modern electronic designs.

Applications:

The LTC2966ISW#PBF is an ideal choice for a variety of applications where precise voltage monitoring is critical. These include:

  • Power Supply Monitoring
  • Automotive Electronics
  • Data Centers and Server Farms
  • Telecommunication Equipment
  • Portable and Battery-Powered Devices
  • Industrial Control Systems

Reliability and Performance:

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2966ISW#PBF is no exception. This voltage monitor is designed to meet stringent industry standards, ensuring long-term stability and performance in a wide range of operating conditions.

With its precise monitoring capabilities, robust design, and versatile application range, the LTC2966ISW#PBF is a smart choice for engineers and designers looking to enhance system reliability and safeguard against voltage anomalies.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess