EN
  • EN
  • DE

LTC2986HLX-1#PBF

Part No LTC2986HLX-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Temp Sensor Digital Serial (2-Wire, 3-Wire, 4-Wire, SPI) 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Height 1.6 mm
Interface SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.85 V
Number of Pins 48
Operating Supply Current 15 mA
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1017173-LTC2986HLX-1#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2986HLX-1#PBF CAD Model

Description

Product Overview: LTC2986HLX-1#PBF

The LTC2986HLX-1#PBF is a high-precision digital temperature measurement system from Analog Devices Inc. that transforms temperature sensor outputs into a digital form with exceptional accuracy. This sophisticated device is capable of working with a wide variety of temperature sensors including thermocouples, RTDs, thermistors, and diodes. It is designed for those applications where precise temperature data is critical, such as industrial, healthcare, and consumer products.

Key Features

  • Multi-Sensor Capability: The LTC2986HLX-1#PBF can interface with multiple types of sensors, allowing for great flexibility in design and application.
  • High Accuracy: It offers true, high-precision temperature measurement with built-in fault detection to ensure reliable data.
  • Direct Digital Output: Sensor measurements are directly converted to a digital output, simplifying the signal chain and reducing potential error sources.
  • Easy Integration: The device is provided in a compact 48-lead LQFP package, making it easy to integrate into a variety of designs.

Applications

The versatility of the LTC2986HLX-1#PBF makes it suitable for a range of applications, particularly where accurate temperature readings are crucial. It is widely used in:

  • Industrial temperature monitoring systems
  • Medical equipment
  • Environmental monitoring
  • High-performance computing systems
  • Aerospace and automotive industries

Technical Specifications

The LTC2986HLX-1#PBF operates over a temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions. It supports a wide range of sensor types with different calibration requirements, and its high-resolution ADC provides excellent data accuracy. The device's digital interface supports multiple communication protocols for ease of connectivity with microcontrollers and other digital systems.

Ordering Information

The LTC2986HLX-1#PBF is available for order from Analog Devices Inc. and its authorized distributors. For detailed product specifications and ordering information, please refer to the official Analog Devices datasheet or contact their sales support.

You May Also Be Interested in

Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess