EN
  • EN
  • DE

LTC3112IFE#PBF

Part No LTC3112IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 2.5A 20TSSOP  /  Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.5A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 14V
Current - Output 2.5A
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3112IFE#PBF
Standard Package 74
Win Source Part Number 1072286-LTC3112IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3112IFE#PBF CAD Model

Description

Analog Devices Inc. LTC3112IFE#PBF Overview

The LTC3112IFE#PBF is a versatile, high-efficiency, 15V, 2A synchronous buck-boost DC/DC converter from Analog Devices Inc., designed to manage a wide range of power supply challenges. With its advanced design, the LTC3112IFE#PBF is capable of operating with an input voltage range from 2.7V to 15V, making it suitable for applications that require a regulated output voltage with input sources that may vary or be poorly regulated.

Key Features

  • Wide Input Voltage Range: The device can operate from 2.7V to 15V, accommodating a variety of power sources including single-cell Li-Ion batteries, multi-cell battery stacks, and industrial inputs.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, allowing for a broad range of power delivery requirements.
  • High Efficiency: Integrated low RDS(ON) switches contribute to efficiencies as high as 95%, minimizing heat generation and power loss.
  • Synchronous Operation: The buck-boost topology with four internal N-channel MOSFETs ensures seamless transitions between buck and boost modes without the need for external diodes.
  • Programmable Frequency: The switching frequency is programmable from 300kHz to 2MHz or can be synchronized to an external clock, providing flexibility in optimizing efficiency and component size.
  • Robust Thermal Performance: Packaged in a thermally efficient TSSOP-20 with exposed pad, the LTC3112IFE#PBF is designed to handle high power levels with improved thermal dissipation.

Applications

  • Portable Instruments
  • Industrial Power Supplies
  • Automotive Power Systems
  • Battery-Operated Devices
  • Point of Load Power Supplies

The LTC3112IFE#PBF is equipped with a variety of protective features, including over-temperature protection, short-circuit protection, and low-battery indication, ensuring reliable operation under adverse conditions. Its ability to provide a stable and regulated output in the face of varying input conditions makes it an ideal choice for designers looking for a power supply solution that is both flexible and robust.

With its comprehensive feature set and high-performance capabilities, the LTC3112IFE#PBF from Analog Devices Inc. stands out as a superior choice for meeting complex power management requirements across a wide range of electronic applications.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8153 $59.6306
5+ $24.4639 $122.3195
7+ $23.6994 $165.8958
9+ $22.9349 $206.4141
12+ $22.1704 $266.0448
16+ $19.8769 $318.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess