EN
  • EN
  • DE

LTC3113IDHD#TRPBF

Part No LTC3113IDHD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 3A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3113IDHD#TRPBFDKR, LTC3113IDHD#TRPBF-ND, LTC3113IDHD#TRPBFTR, LTC3113IDHD#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879568-LTC3113IDHD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3113IDHD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3113IDHD#TRPBF Overview

The LTC3113IDHD#TRPBF is a high-performance, buck-boost DC/DC converter designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile power management integrated circuit (PMIC) is engineered to provide a stable and efficient power supply, capable of operating across a wide input voltage range and delivering a regulated output voltage. Its robust design and advanced features make it an ideal choice for a variety of demanding applications, including portable devices, industrial equipment, and automotive systems.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3113IDHD#TRPBF operates from an input voltage range of 2.5V to 15V, making it suitable for applications with varying power sources, including single-cell Li-Ion batteries and multi-cell battery stacks.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a high degree of flexibility in matching the power supply to specific circuit requirements.
  • High Efficiency: With up to 95% efficiency, the device minimizes power loss, which is crucial for battery-powered applications where energy conservation is paramount.
  • Programmable Switching Frequency: The switching frequency is programmable up to 2MHz, which enables the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • Robust Protection Features: The LTC3113IDHD#TRPBF includes overtemperature protection, overcurrent protection, and short-circuit protection, ensuring reliable operation under adverse conditions.
  • Thermally Efficient Package: Packaged in a 16-lead DFN (4mm x 3mm), the device provides excellent thermal performance, which is critical for maintaining stability and longevity in high-power applications.

Applications

Due to its versatile design, the LTC3113IDHD#TRPBF is suitable for a wide array of applications, including:

  • Portable medical devices
  • Handheld instruments
  • Industrial power supplies
  • Automotive power systems
  • Backup power supplies
  • Energy harvesting systems

With its combination of flexibility, efficiency, and protection features, the LTC3113IDHD#TRPBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable and versatile power management solution.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5589 $54.2356
9+ $11.1252 $100.1268
14+ $10.7776 $150.8864
20+ $10.4299 $208.5980
25+ $10.0823 $252.0575
34+ $9.0393 $307.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess