EN
  • EN
  • DE

LTC3115EDHD-2#PBF

Part No LTC3115EDHD-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 0.8A/2A 16DFN  /  Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 800mA, 2A 16-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 800mA, 2A
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x4)
Base Product Number LTC3115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC3115EDHD-2#PBF-ND,-2735-LTC3115EDHD-2#PBF,505-LTC3115EDHD-2#PBF
Standard Package 73
Win Source Part Number 1145202-LTC3115EDHD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3115EDHD-2#PBF CAD Model

Description

Product Overview: LTC3115EDHD-2#PBF from Analog Devices Inc.

LTC3115EDHD-2#PBF

The LTC3115EDHD-2#PBF is a high-performance, synchronous buck-boost voltage converter designed by Analog Devices Inc. This versatile DC/DC converter operates over a wide input voltage range and delivers a continuous output current of up to 2A, making it an ideal solution for battery-operated systems and automotive applications.

With its advanced design, the LTC3115EDHD-2#PBF provides a regulated output voltage with a range from 2.7V to 15V, which can be set by the user through an external resistor divider. This flexibility allows it to power a variety of devices and cater to different voltage requirements, ensuring compatibility across a broad spectrum of applications.

The product features an efficient, low-noise operation, thanks to its 4-switch synchronous rectification and selectable Burst Mode® operation. This mode enables the converter to maintain high efficiency at low output currents while minimizing the quiescent current. For noise-sensitive applications, the Burst Mode operation can be disabled, ensuring a low noise performance.

Additionally, the LTC3115EDHD-2#PBF is equipped with overvoltage, overtemperature, and short-circuit protection, enhancing the safety and reliability of the system it is integrated into. Its robust thermal performance is facilitated by a thermally enhanced 16-lead DFN package, ensuring stable operation even under high power conditions.

Engineers and designers will appreciate the programmable soft-start feature, which limits inrush current during startup, and the power good output signal that indicates when the output voltage is within regulation. This makes the LTC3115EDHD-2#PBF a highly versatile component, suitable for a wide range of power management tasks in complex electronic systems.

Analog Devices Inc. has a reputation for creating products that are both innovative and reliable, and the LTC3115EDHD-2#PBF is no exception. It stands out as a powerful and flexible solution for managing power in a multitude of applications, from portable devices to industrial systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2759 $52.7590
24+ $4.3290 $103.8960
36+ $4.1937 $150.9732
50+ $4.0584 $202.9200
64+ $3.9231 $251.0784
86+ $3.5173 $302.4878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess