EN
  • EN
  • DE

LTC3115MPFE-1#TRPBF

Part No LTC3115MPFE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A/2A 20TSSOP / Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A, 2A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 1A, 2A
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356944-LTC3115MPFE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3115MPFE-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3115MPFE-1#TRPBF Overview

The LTC3115MPFE-1#TRPBF is a high-efficiency, synchronous buck-boost DC/DC converter with a wide input and output voltage range. Designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this versatile converter is ideal for applications where the input voltage can vary above or below the output voltage such as battery-powered equipment, portable devices, and industrial power supplies.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 2.7V to 15V, the LTC3115MPFE-1#TRPBF can accommodate a variety of power sources, including single-cell Li-Ion batteries and multi-cell battery stacks.
  • Versatile Output Voltage: The output voltage is adjustable from 0.8V to 5.25V, making it suitable for powering multiple devices with different voltage requirements.
  • High Efficiency: With its synchronous four-switch architecture, the converter provides up to 95% efficiency, minimizing heat generation and maximizing battery life.
  • Robust Temperature Performance: The device is designed to operate over a wide temperature range, making it suitable for demanding environments and applications.
  • Programmable Switching Frequency: The switching frequency can be set between 100kHz and 2MHz or synchronized to an external clock, allowing flexibility in optimizing performance for specific applications.

Applications

The LTC3115MPFE-1#TRPBF is well-suited for a variety of applications that require a stable and efficient power supply, such as:

  • Portable Medical Devices
  • Automotive Power Systems
  • Industrial Equipment
  • Handheld Instruments
  • Backup Power Systems

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the LTC3115MPFE-1#TRPBF is no exception. It is available in a thermally enhanced 20-lead TSSOP package with exposed pads for low thermal resistance, ensuring stable operation even at higher power levels or in thermally challenging conditions.

Overall, the LTC3115MPFE-1#TRPBF from Analog Devices Inc. is a robust, flexible, and efficient solution for a wide range of power conversion needs, backed by the quality and reliability that engineers around the world have come to expect from Analog Devices products.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.5965 $75.5965
2+ $73.2341 $146.4682
3+ $70.8717 $212.6151
4+ $68.5093 $274.0372
5+ $61.4221 $307.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,658 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess