EN
  • EN
  • DE

LTC3118EUFD#PBF

Part No LTC3118EUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3118 - 18V, 2A Buck-Boost DC/DC Converter with Low-Loss Dual Input PowerPath
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Max Input Voltage 18 V
Maximum Operating Temperature 125 °C
Max Output Voltage 18 V
Min Input Voltage 2.2 V
Min Operating Temperature -40 °C
Min Output Voltage 2 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 24
Output Configuration Positive
Output Current 2 A
Output Type Adjustable
Output Voltage 2 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1.2 MHz
Synchronous Rectifier Yes
Topology Buck-Boost
Win Source Part Number 1072289-LTC3118EUFD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3118EUFD#PBF CAD Model

Description

Product Overview: LTC3118EUFD#PBF

The LTC3118EUFD#PBF is a high-performance, dual-input, buck-boost DC/DC converter designed by Analog Devices Inc., catering to a wide array of power supply requirements. This versatile component is engineered to provide seamless transitions between multiple power sources, ensuring a consistent output regardless of variations in the input supply.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range of 2.2V to 18V, accommodating a broad spectrum of power sources.
  • Dual Input Capability: It can seamlessly transition between two inputs, making it ideal for systems that need to switch between different power supplies without interruption.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 18V, providing flexibility to power a diverse range of circuits and applications.
  • High Efficiency: With up to 95% conversion efficiency, the LTC3118EUFD#PBF ensures minimal energy loss during power conversion.
  • Pin-Selectable Operating Modes: Users can choose between Burst Mode operation for high efficiency at low output currents and forced continuous mode for lower noise performance.
  • Robust Protection Features: The device includes overvoltage, overtemperature, and short-circuit protection, enhancing system reliability and safety.
  • Compact Package: It comes in a 24-lead QFN package, which is suitable for space-constrained applications.

Applications

The LTC3118EUFD#PBF is a perfect solution for portable devices, automotive applications, and industrial systems where multiple power sources and battery backup are common. Its ability to manage power from solar panels, supercapacitors, and batteries makes it particularly useful in energy-harvesting systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3118EUFD#PBF is no exception. It is designed to meet the rigorous standards expected of industrial-grade components, ensuring reliable performance in even the most demanding conditions.

For engineers and designers looking for a versatile, efficient, and reliable power management solution, the LTC3118EUFD#PBF by Analog Devices Inc. offers an exceptional choice that can adapt to a variety of power challenges.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess