EN
  • EN
  • DE

LTC3122EDE#TRPBF

Part No LTC3122EDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2.5A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000010-LTC3122EDE#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)--- Power Management (PMIC)-- Voltage Regulators - DC DC Switching Regulator
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Function Step-Up
Package Tape & Reel (TR) Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian LTC3122EDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3122EDE#TRPBF Overview

The LTC3122EDE#TRPBF is a high-performance, fixed-frequency, step-up DC/DC converter from Analog Devices Inc. that delivers a versatile power solution for a wide range of applications. It is designed to efficiently manage power from inputs as low as 1.8V and deliver continuous output currents up to 1.5A with output voltages as high as 15V. This makes it an ideal choice for battery-powered devices, including those with single-cell Li-Ion or multi-cell alkaline/NiMH configurations.

The device operates at a fixed frequency of 2MHz, which allows for the use of small surface mount inductors and capacitors, thereby reducing the overall footprint and allowing for compact, space-sensitive designs. Additionally, the LTC3122 features a low quiescent current and a high efficiency over a wide load range, which is crucial for maximizing battery life in portable applications.

The LTC3122EDE#TRPBF incorporates an internal 2.5A switch, which enables it to provide a powerful output while maintaining a small form factor. It also includes a programmable soft-start function to limit inrush current during startup, further enhancing its suitability for systems with delicate power requirements. Moreover, the device's internal compensation minimizes the number of external components required, simplifying the design process.

Safety and reliability are paramount, and the LTC3122EDE#TRPBF does not disappoint. It features over-temperature protection and is designed to operate over an industrial temperature range of -40°C to +125°C. The device is available in a 12-lead (4mm × 3mm) DFN package, which is RoHS compliant and manufactured with a lead-free finish, aligning with environmental standards and regulations.

In summary, the LTC3122EDE#TRPBF from Analog Devices Inc. is a robust, efficient, and compact solution for boosting power in a variety of applications. Its high switching frequency, low quiescent current, and integrated features make it an excellent choice for designers looking to optimize their power management systems in portable and space-constrained environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2267 $55.3602
14+ $7.5706 $105.9884
21+ $7.3340 $154.0140
29+ $7.0974 $205.8246
37+ $6.8609 $253.8533
49+ $6.1511 $301.4039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess