EN
  • EN
  • DE

LTC3129EMSE#TRPBF

Part No LTC3129EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 200MA 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck-Boost Switching Regulator IC Positive Adjustable 1.4V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LTC3129
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3129EMSE#TRPBFTR, LTC3129EMSE#TRPBF-ND, LTC3129EMSE#TRPBFCT, LTC3129EMSE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879581-LTC3129EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3129EMSE#TRPBF CAD Model

Description

Product Overview: LTC3129EMSE#TRPBF

The LTC3129EMSE#TRPBF is a high-efficiency, 200mA buck-boost DC/DC converter from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This versatile component is engineered to operate over a wide input voltage range, making it an ideal power solution for battery-powered and portable applications where input voltage can vary significantly.

Key Features:

  • Wide Input Voltage Range: Capable of operating from 2.42V to 15V, this converter can handle a variety of power sources, including single-cell Li-Ion batteries and multi-cell battery stacks.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to 15V via an external resistor divider, providing flexibility for different circuit requirements.
  • High Efficiency: With its advanced design, the LTC3129EMSE#TRPBF achieves up to 95% conversion efficiency, minimizing power loss and heat generation.
  • Low Noise Operation: The device features Burst Mode® operation at light loads, which reduces quiescent current and maintains low output ripple for noise-sensitive applications.
  • Power Good Indicator: An integrated power good flag simplifies power sequencing and system monitoring.
  • Thermal Protection: Over-temperature protection ensures the device operates within safe temperature limits.

Applications:

The LTC3129EMSE#TRPBF is highly suitable for portable electronics, energy harvesting systems, backup power supplies, and any application where a stable output voltage is required despite varying input conditions. Its robust design and wide input range also make it an excellent choice for automotive and industrial power systems.

Package and Quality:

This converter is offered in a compact 12-lead MSOP package with an exposed pad for enhanced thermal performance. It is also available in a lead-free finish, meeting RoHS compliance and ensuring environmental sustainability. The LTC3129EMSE#TRPBF is part of Analog Devices' commitment to high-quality products, designed for reliability and performance across a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1535 $51.4605
8+ $14.0747 $112.5976
12+ $13.6348 $163.6176
16+ $13.1950 $211.1200
20+ $12.7552 $255.1040
27+ $11.4357 $308.7639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess