EN
  • EN
  • DE

LTC3129EUD#TRPBF

Part No LTC3129EUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 200MA 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck-Boost Switching Regulator IC Positive Adjustable 1.4V 1 Output 200mA 16-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name LTC3129
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3129EUD#TRPBFTR, LTC3129EUD#TRPBF-ND, LTC3129EUD#TRPBFCT, LTC3129EUD#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879582-LTC3129EUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3129EUD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3129EUD#TRPBF Overview

The LTC3129EUD#TRPBF is a high-efficiency, 200mA buck-boost converter from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced power management IC is designed to operate from input voltages ranging from 2.42V to 15V, making it suitable for a wide array of power sources from single-cell batteries to multi-cell batteries and regulated power supplies.

Key Features

  • Wide Input Voltage Range: The device can efficiently convert power from sources ranging between 2.42V and 15V, accommodating fluctuating inputs while maintaining a stable output.
  • Adjustable Output: Users can set the output voltage from 1.8V to 5.5V via external resistors, catering to a variety of power requirements.
  • High Efficiency: With its advanced design, the LTC3129EUD#TRPBF can deliver up to 200mA of continuous output current with high conversion efficiency.
  • Low Noise: The buck-boost architecture minimizes ripple and noise, making this converter ideal for sensitive applications such as RF and precision analog circuits.
  • Multiple Operating Modes: The IC supports Burst Mode® operation for high efficiency at low output currents, as well as forced continuous mode and shutdown modes.
  • Thermal Protection: It includes over-temperature protection, ensuring reliable operation under varying environmental conditions.

Applications

The versatile nature of the LTC3129EUD#TRPBF makes it well-suited for portable devices, handheld instruments, and small-scale energy harvesting systems, among other applications. Its ability to provide a stable power supply from erratic inputs is particularly useful in applications where the power source is not consistent, such as solar-powered devices or equipment with fluctuating loads.

Package and Reliability

This converter comes in a compact, 16-lead QFN package, which is ideal for space-constrained applications. The LTC3129EUD#TRPBF is also characterized for operation from –40°C to 125°C, ensuring performance across a broad range of temperature conditions. Analog Devices Inc. is known for its commitment to high-quality and reliability, and the LTC3129EUD#TRPBF is no exception, providing a robust power management solution for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8352 $69.1760
11+ $11.3520 $124.8720
16+ $10.9972 $175.9552
22+ $10.6426 $234.1372
29+ $10.2877 $298.3433
38+ $9.2235 $350.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,264 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess