EN
  • EN
  • DE

LTC3245HMSE#PBF

Part No LTC3245HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP ADJ/PRG 12MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001214-LTC3245HMSE#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tube
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Adjustable (Programmable)
Number of Outputs 1
Ultra Librarian 3D Model Ultra Librarian LTC3245HMSE#PBF CAD Model

Description

Product Overview: LTC3245HMSE#PBF

The LTC3245HMSE#PBF is a high-efficiency, low-noise buck-boost charge pump from Analog Devices Inc. that is designed to provide a versatile power management solution for a wide range of applications. This advanced component is particularly suitable for systems that require a regulated output with an input voltage that can be either above or below the output voltage.

Key Features

  • Wide Input Voltage Range: The LTC3245HMSE#PBF operates over a broad input voltage range from 2.7V to 38V, making it ideal for applications with varying power supply conditions.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 15V, which allows for high flexibility in design for different circuit requirements.
  • Low Noise Operation: The device employs low noise, switched-capacitor technology, which minimizes output ripple and noise, making it suitable for noise-sensitive applications such as RF or precision analog circuits.
  • High Efficiency: The LTC3245HMSE#PBF is capable of high efficiency across a wide range of load currents, which helps in reducing power loss and improving overall system performance.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system under extreme conditions.
  • Robust Packaging: The product is available in a 12-lead MSOP package, which is designed for space-constrained applications while providing excellent thermal performance.
  • Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered and portable applications where power conservation is crucial.

Applications

The LTC3245HMSE#PBF is an ideal choice for a variety of applications, including but not limited to:

  • Portable Instruments
  • Automotive and Industrial Supplies
  • Medical Devices
  • Wireless Transmitters and GPS Devices
  • Point of Sale Terminals

With its combination of versatility, efficiency, and low noise operation, the LTC3245HMSE#PBF from Analog Devices Inc. is a reliable and flexible solution for power regulation in both simple and complex electronic systems.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1470 $69.4410
6+ $18.9924 $113.9544
9+ $18.3989 $165.5901
12+ $17.8054 $213.6648
15+ $17.2119 $258.1785
20+ $15.4313 $308.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,359 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess