Product Overview: LTC3245IMSE#TRPBF from Analog Devices Inc.
The LTC3245IMSE#TRPBF is a versatile and robust extended VIN range, low noise, buck-boost charge pump from Analog Devices Inc. This integrated circuit is designed to provide a regulated output voltage from a variable input supply with low noise and high efficiency. It is a perfect solution for battery-powered applications, industrial control systems, automotive electronics, and portable devices that require a stable power supply over a wide input voltage range.
Key Features
- Wide Input Voltage Range: The device operates over a broad input voltage range from 2.7V to 38V, making it suitable for applications with fluctuating power sources.
- Adjustable Output Voltage: The output voltage can be adjusted from 2.5V to 5V, which allows for flexibility in different design requirements.
- Low Noise Operation: With its low noise charge pump technology, the LTC3245 ensures quiet power supply operation, which is critical for sensitive analog circuits and precision measurement systems.
- High Efficiency: The device offers high conversion efficiency, which is essential for extending battery life in portable applications.
- Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system under extreme conditions.
- Small Package Size: The LTC3245IMSE#TRPBF is available in a compact 10-lead MSOP package, which is ideal for space-constrained applications.
Applications
- Portable Electronics
- Automotive Power Systems
- Industrial Control Systems
- Handheld Devices
- Power Supply Modules
The LTC3245IMSE#TRPBF is an excellent choice for designers looking for a reliable and flexible power management solution. With its wide input voltage range, adjustable output, and low noise operation, it meets the requirements of various applications, ensuring consistent performance and power efficiency. Additionally, its compact form factor and thermal protection features make it a safe and practical component for modern electronic designs.
As a product from Analog Devices Inc., a leader in the semiconductor industry, the LTC3245IMSE#TRPBF is backed by the company's reputation for quality, reliability, and innovation. Whether you're working on a new portable gadget, an automotive power system, or any application that demands a stable and efficient power supply, this charge pump could be the ideal solution.