Product Overview: LTC3261HMSE#PBF by Analog Devices Inc.
The LTC3261HMSE#PBF is a versatile, high voltage, inverting charge pump from Analog Devices Inc. that is designed to cater to a wide range of applications requiring a negative voltage rail. This compact and efficient component is an ideal solution for portable devices, industrial control systems, and instrumentation that necessitate a reliable negative voltage supply.
Key Features:
- Extended Voltage Range: The device can generate a negative voltage from a positive input voltage ranging from 4.5V to 32V, making it suitable for various input conditions.
- Adjustable Output: Users can set the output voltage by selecting the appropriate external resistors, giving designers the flexibility to tailor the voltage to their specific needs.
- Low Quiescent Current: With a low quiescent current of 50µA, the LTC3261HMSE#PBF is an energy-efficient choice, especially critical for battery-operated devices.
- High Output Current: It can deliver up to 100mA of output current, providing ample power for a multitude of applications.
- Burst Mode® Operation: The charge pump features Burst Mode operation, which enhances efficiency at light loads by reducing the quiescent current further.
- No Inductor Design: The absence of an inductor simplifies the design and reduces noise, making it ideal for noise-sensitive applications.
- Thermal Protection: The device includes over-temperature protection, ensuring reliable operation under various conditions.
- Robust Packaging: Housed in a 10-lead MSOP package, the LTC3261HMSE#PBF is designed for compactness and durability.
Applications:
The LTC3261HMSE#PBF is a versatile component used in a variety of applications, including but not limited to:
- Portable Instrumentation
- Industrial Control Systems
- Medical Devices
- Automotive Power Supplies
- Low Noise Systems
With its robust feature set and flexible design, the LTC3261HMSE#PBF from Analog Devices Inc. is a reliable and efficient solution for generating a negative voltage rail in a multitude of electronic applications.