EN
  • EN
  • DE

LTC3308AIV#TRMPBF

Part No LTC3308AIV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4A, LOW VLTG SYNCH STEP-DOWN BUC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168844-LTC3308AIV#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Silent Switcher®1
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Ultra Librarian 3D Model Ultra Librarian LTC3308AIV#TRMPBF CAD Model

Description

The LTC3308AIV#TRMPBF is a high-performance, constant-frequency synchronous step-down DC/DC converter from Analog Devices Inc. This advanced component is designed to deliver efficiency and reliability for a wide range of applications, including telecommunications, networking, industrial, and portable device power management systems.

Key Features

  • Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, making it suitable for single-cell lithium-ion or multi-cell alkaline/NiMH applications as well as for standard 3.3V and 5V power rails.
  • Output Voltage: It provides an adjustable output voltage down to 0.6V, enabling it to power the latest generation of low-voltage digital ICs.
  • High Efficiency: With its synchronous rectification topology, the LTC3308AIV#TRMPBF achieves up to 95% efficiency, which helps to minimize heat generation and improve battery life in portable applications.
  • Current Mode Operation: The device features current mode operation for excellent line and load transient response.
  • Low Ripple Burst Mode® Operation: It includes a proprietary Low Ripple Burst Mode operation that maintains high efficiency at low output currents while keeping the output ripple below 15mVP-P.
  • Thermal Performance: The LTC3308AIV#TRMPBF is available in a thermally enhanced 16-lead MSOP package, which ensures efficient heat dissipation for reliable operation even in thermally challenging environments.

Applications

The versatility of the LTC3308AIV#TRMPBF allows it to be a perfect fit for various applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Wireless Modems
  • Point-of-Load Supplies
  • Handheld Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3308AIV#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance. With features such as over-temperature protection and over-current protection, this DC/DC converter is built to provide stable and safe operation under various conditions.

Whether you're designing for efficiency, space-constrained applications, or robust power management, the LTC3308AIV#TRMPBF is an excellent choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5679 $52.9753
17+ $6.2096 $105.5632
25+ $6.0155 $150.3875
35+ $5.8215 $203.7525
45+ $5.6274 $253.2330
60+ $5.0453 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess