EN
  • EN
  • DE

LTC3815EUFE#TRPBF

Part No LTC3815EUFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 6A 38QFN / Buck Switching Regulator IC Positive Programmable 0.4V 1 Output 6A 38-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 3.96V
Current - Output 6A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (4x6)
Base Product Number LTC3815
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382653-LTC3815EUFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3815EUFE#TRPBF CAD Model

Description

Introducing the LTC3815EUFE#TRPBF from Analog Devices Inc.

The LTC3815EUFE#TRPBF is a high-performance, monolithic synchronous step-down DC/DC controller designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced controller is perfect for applications requiring efficient power conversion, precise regulation, and robust feature sets. The LTC3815EUFE#TRPBF is tailored for a variety of industries, including telecommunications, networking, and industrial systems.

With a wide input voltage range from 4.5V to 38V, the LTC3815EUFE#TRPBF is versatile and can accommodate a diverse array of power sources, making it suitable for both battery-operated and non-battery applications. It also possesses a powerful output voltage range from 0.6V to 5.5V, ensuring compatibility with modern low-voltage digital ICs and other sensitive electronics that require stable and precise voltages.

The device utilizes a constant-frequency, current mode architecture which delivers excellent line and load transient response. It also features a programmable fixed frequency from 250kHz to 750kHz, allowing designers to optimize the size of external components and improve efficiency. Additionally, the LTC3815EUFE#TRPBF supports phase-lockable frequency modulation (PLL) for noise-sensitive applications, ensuring minimal interference with other system components.

One of the key advantages of the LTC3815EUFE#TRPBF is its integrated high-side and low-side N-channel MOSFET drivers. This integration simplifies the design and reduces external component count, resulting in a more compact and cost-effective power solution. Moreover, the controller includes a range of protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding your system against a wide array of potential faults.

For enhanced thermal performance, the LTC3815EUFE#TRPBF comes in a 24-lead thermally enhanced TSSOP package with a reduced footprint. This package is designed to improve heat dissipation, ensuring reliable operation even under high power or elevated temperature conditions.

In summary, the LTC3815EUFE#TRPBF by Analog Devices Inc. is a sophisticated, high-efficiency, and feature-rich synchronous step-down DC/DC controller that is ideal for a broad range of demanding applications. Its robust design, combined with comprehensive protection features and thermal management, makes it an excellent choice for your power conversion needs.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3370 $62.0220
14+ $8.4818 $118.7452
22+ $8.2167 $180.7674
30+ $7.9516 $238.5480
38+ $7.6865 $292.0870
51+ $6.8914 $351.4614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess