EN
  • EN
  • DE

LTC3310HV-1#PBF

Part No LTC3310HV-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 10A, 5.5V SYNCHR SS1 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series Silent Switcher®1
Package Tray
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) -
Current - Output 10A
Frequency - Switching 500kHz ~ 5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 18-TFQFN Exposed Pad
Supplier Device Package 18-LQFN (3x3)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378961-LTC3310HV-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3310HV-1#PBF CAD Model

Description

Analog Devices Inc. LTC3310HV-1#PBF Product Overview

The LTC3310HV-1#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed for precision, efficiency, and versatility in a range of applications. This regulator is part of the LTC3310 series, which is well-known for its compact size, high efficiency, and robust power management capabilities.

Key Features

  • High Voltage Operation: The LTC3310HV-1#PBF is capable of operating with an input voltage range of 3.5V to 35V, making it suitable for a wide array of power sources, including automotive, industrial, and telecom systems.
  • Adjustable Output Voltage: This device provides an adjustable output voltage from 0.5V to VIN, allowing for flexibility in design and compatibility with various downstream components.
  • High Efficiency: With its synchronous operation, the LTC3310HV-1#PBF achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Compact Package: Housed in a 3mm x 3mm QFN package, it is designed for space-constrained applications without compromising on performance.
  • Fast Transient Response: The regulator offers a fast transient response, which is critical for maintaining stable voltage levels in dynamic load conditions.
  • Thermal Protection: It includes thermal protection features that safeguard the device and the overall system under extreme conditions.
  • Low Dropout Operation: The LTC3310HV-1#PBF can operate with minimal differential voltage between the input and output, which is beneficial when dealing with low input voltages.

Applications

The LTC3310HV-1#PBF is ideal for a variety of applications where efficient power conversion is required. It is commonly used in:

  • Automotive electronics
  • Industrial power systems
  • Telecommunications equipment
  • Datacom infrastructure
  • Portable devices
  • High-density power supplies

With its robust feature set and high performance, the LTC3310HV-1#PBF from Analog Devices Inc. is a reliable choice for designers seeking to optimize their power management solutions in demanding environments.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8163 $54.0815
12+ $8.8750 $106.5000
18+ $8.5976 $154.7568
25+ $8.3203 $208.0075
32+ $8.0429 $257.3728
42+ $7.2109 $302.8578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 624 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess