EN
  • EN
  • DE

LTC3350EUHF

Part No LTC3350EUHF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC BACKUP CTRLR CHRG/MON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Supercapacitor Backup Controller
Current - Supply 4mA
Voltage - Supply 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3350
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 845711-LTC3350EUHF
Ultra Librarian 3D Model Ultra Librarian LTC3350EUHF CAD Model

Description

Analog Devices Inc. LTC3350EUHF: A Superior Power Backup Solution

The LTC3350EUHF from Analog Devices Inc. is a high-performance supercapacitor charger and backup controller IC that provides a robust power management solution for systems requiring reliable power backup. Designed to work with one or more supercapacitors, the LTC3350EUHF ensures a seamless transition between normal and backup power modes, making it an ideal choice for a wide range of applications including industrial, automotive, and portable electronics.

This advanced component comes in a compact 38-lead QFN package, which is suitable for space-constrained applications. The LTC3350EUHF is capable of charging and balancing supercapacitors with capacities ranging from a few farads to thousands of farads, while operating from input supplies ranging from 4.5V to 35V. This wide input range makes it versatile for various power systems.

The device features a bidirectional synchronous step-down controller that delivers high efficiency and reduced heat dissipation. This controller enables the LTC3350EUHF to charge the supercapacitors when power is available and efficiently transfer energy from the supercapacitors to the load when the main power is lost. The charging current is programmable, which allows the user to optimize the charge time and manage the thermal performance of the system.

Additionally, the LTC3350EUHF incorporates a range of protection features, including overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and safety of both the IC and the supercapacitor array. Its integrated balancing function maintains the voltage across each supercapacitor at the same level, which is critical for maximizing the life and performance of the supercapacitor array.

The LTC3350EUHF also offers a range of telemetry features, including voltage, current, and temperature monitoring, which can be accessed via an I2C/SMBus-compatible interface. This allows for advanced system diagnostics and real-time performance monitoring, which is invaluable for critical systems that cannot afford unexpected downtimes.

In summary, the LTC3350EUHF from Analog Devices Inc. is a sophisticated, highly integrated solution for managing supercapacitor charge and providing reliable power backup. Its advanced features and compact form factor make it a top choice for engineers looking to enhance the resilience and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess