EN
  • EN
  • DE

LTC3406ABES5-2#TRMPBF

Part No LTC3406ABES5-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC3406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378964-LTC3406ABES5-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3406ABES5-2#TRMPBF CAD Model

Description

Product Overview: LTC3406ABES5-2#TRMPBF

The LTC3406ABES5-2#TRMPBF is a high-performance, monolithic synchronous buck regulator from Analog Devices Inc. This highly efficient power management integrated circuit (PMIC) is designed specifically to deliver a fixed output voltage of 2V from a wide input voltage range. It is an ideal solution for portable applications where extended battery life is crucial.

Key Features

  • Efficiency: The device offers up to 96% efficiency, which minimizes heat generation and power loss, thereby enhancing the performance of the end application.
  • Output Voltage: Fixed 2V output voltage with high accuracy, providing a stable power supply for sensitive electronic components.
  • Input Voltage Range: Wide input voltage range from 2.5V to 5.5V, allowing for flexibility in various battery configurations and system designs.
  • Output Current: Capable of delivering up to 600mA of continuous output current, suitable for a broad range of applications.
  • High Frequency Operation: Operates at a switching frequency of 1.5MHz, enabling the use of small, low-cost capacitors and inductors.
  • Thermal Performance: Excellent thermal performance with the ability to operate over a temperature range of -40°C to 85°C.
  • Packaging: Comes in a compact, thermally enhanced ThinSOT package, which is ideal for space-constrained applications.
  • No Schottky Diode Required: The internal synchronous rectifier enhances efficiency and removes the need for an external Schottky diode.

Applications

The LTC3406ABES5-2#TRMPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Handheld Instruments
  • Battery-Powered Devices
  • Wireless and DSL Modems
  • PDAs and Mobile Phones

Ordering Information

The product is available in tape and reel packaging, designated by the 'TR' at the end of the product number, making it suitable for automated assembly processes. The 'MPBF' suffix indicates the lead-free manufacturing process, reflecting Analog Devices Inc.'s commitment to environmental sustainability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2281 $61.1405
10+ $10.0333 $100.3330
16+ $9.7198 $155.5168
22+ $9.4062 $206.9364
28+ $9.0927 $254.5956
37+ $8.1521 $301.6277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess