EN
  • EN
  • DE

3SMAJ5926B-TP

Part No 3SMAJ5926B-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 3W DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Zener Diode 11 V 3 W
Manufacturer Micro Commercial Co
Package Reel - TR
Family Name SMAJ5926
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 3SMAJ5926BTP, -3SMAJ5926B-TPMSTR, -3SMAJ5926B-TPMSDKR, -3SMAJ5926B-TPMSCT, 3SMAJ5926B-TPMSDKR, 3SMAJ5926B-TPMSCT, 3SMAJ5926B-TPMSTR
Quantity per package 7500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 855896-3SMAJ5926B-TP
Ultra Librarian 3D Model Ultra Librarian 3SMAJ5926B-TP CAD Model

Description

The Micro Commercial Co 855896-3SMAJ5926B-TP is a Zener Diode 11V 3W electronic component that comes in a reel - TR package.

  • Family Name: SMAJ5926
  • Category: Discrete Semiconductor Products
  • ECCN: EAR99
  • Popularity: Medium
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 45 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8541.10.0050
  • Package Quantity: 7500 pieces
  • Other Part Numbers: 3SMAJ5926BTP, -3SMAJ5926B-TPMSTR, -3SMAJ5926B-TPMSDKR, -3SMAJ5926B-TPMSCT, 3SMAJ5926B-TPMSDKR, 3SMAJ5926B-TPMSCT, and 3SMAJ5926B-TPMSTR
  • Manufacturer: Micro Commercial Co

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1211 $50.2565
1,010+ $0.0994 $100.3940
1,560+ $0.0963 $150.2280
2,150+ $0.0932 $200.3800
2,775+ $0.0901 $250.0275
3,715+ $0.0808 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess